Littelfuse, Inc. Sensors - Fluid & Level & Position Sensors - Reed Switches - Series: DRT-DTH - DRT-DTH-65-75 DRT-DTH-65-75

Description
A standard changeover switch with a 39.67mm long x 5.33mm diameter (1.562" x 0.210") glass envelope, with tungsten contacts capable of high voltage and power switching up to 500Vdc at 50W. Minimum breakdown voltage of 1000Vdc. Available sensitivity range of 50-80 AT. Insulation resistance of 1 Gigaohm minimum and contact resistance less than 500 milliohms. Ideally suited for security, limit sensing, industrial, white goods and automotive applications. Changeover switch capable of switching 500Vdc or 1.5A at up to 50 Watts Minimum breakdown voltage of 1000Vdc Available sensitivity range of 50-80 AT
Datasheet
Description
A standard changeover switch with a 39.67mm long x 5.33mm diameter (1.562" x 0.210") glass envelope, with tungsten contacts capable of high voltage and power switching up to 500Vdc at 50W. Minimum breakdown voltage of 1000Vdc. Available sensitivity range of 50-80 AT. Insulation resistance of 1 Gigaohm minimum and contact resistance less than 500 milliohms. Ideally suited for security, limit sensing, industrial, white goods and automotive applications. Changeover switch capable of switching 500Vdc or 1.5A at up to 50 Watts Minimum breakdown voltage of 1000Vdc Available sensitivity range of 50-80 AT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors - Fluid & Level & Position Sensors - Reed Switches - Series: DRT-DTH - DRT-DTH-65-75 - DRT-DTH-65-75 - Littelfuse, Inc.
Rosemont, IL, United States
Sensors - Fluid & Level & Position Sensors - Reed Switches - Series: DRT-DTH - DRT-DTH-65-75
DRT-DTH-65-75
Sensors - Fluid & Level & Position Sensors - Reed Switches - Series: DRT-DTH - DRT-DTH-65-75 DRT-DTH-65-75
A standard changeover switch with a 39.67mm long x 5.33mm diameter (1.562" x 0.210") glass envelope, with tungsten contacts capable of high voltage and power switching up to 500Vdc at 50W. Minimum breakdown voltage of 1000Vdc. Available sensitivity range of 50-80 AT. Insulation resistance of 1 Gigaohm minimum and contact resistance less than 500 milliohms. Ideally suited for security, limit sensing, industrial, white goods and automotive applications. Changeover switch capable of switching 500Vdc or 1.5A at up to 50 Watts Minimum breakdown voltage of 1000Vdc Available sensitivity range of 50-80 AT

A standard changeover switch with a 39.67mm long x 5.33mm diameter (1.562" x 0.210") glass envelope, with tungsten contacts capable of high voltage and power switching up to 500Vdc at 50W. Minimum breakdown voltage of 1000Vdc. Available sensitivity range of 50-80 AT. Insulation resistance of 1 Gigaohm minimum and contact resistance less than 500 milliohms. Ideally suited for security, limit sensing, industrial, white goods and automotive applications. Changeover switch capable of switching 500Vdc or 1.5A at up to 50 Watts Minimum breakdown voltage of 1000Vdc Available sensitivity range of 50-80 AT

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Magnetic / Reed Switches
DRT-DTH-65-75
Magnetic / Reed Switches DRT-DTH-65-75
Magnetic / Reed Switches

Magnetic / Reed Switches

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. VAST STOCK CO., LIMITED
Product Category Reed Switches Reed Switches
Product Number DRT-DTH-65-75 DRT-DTH-65-75
Product Name Sensors - Fluid & Level & Position Sensors - Reed Switches - Series: DRT-DTH - DRT-DTH-65-75 Magnetic / Reed Switches
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Current Rating 1 amps
AC Voltage Rating 350 volts 350 volts
DC Voltage Rating 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Reed Switches - 2684849 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Other Pole and Throw Specifications SPST
Contact Material Copper, 304 Stainless Steel
View Details
Miniature Overmolded Reed Switch - 59165-1-S-00-C - Littelfuse, Inc.
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
View Details
4 suppliers
Switches Magnetic, Reed Switches -  - Win Source Electronics
Specs
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
View Details
3 suppliers