Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
REED SWITCHES
LITTELFUSE, INC.
DRS-50-Q1796-1 -- MAGNETIC / REED SWITCHES
Littelfuse, Inc.
Magnetic / Reed Switches
DRS-50-Q1796-1
Description
Magnetic / Reed Switches 50.8MM REED HI POWER
Datasheet
Description
Magnetic / Reed Switches 50.8MM REED HI POWER
Datasheet
Suppliers
Company
Product
Description
Supplier Links
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Magnetic / Reed Switches
DRS-50-Q1796-1
Magnetic / Reed Switches
DRS-50-Q1796-1
Magnetic / Reed Switches 50.8MM REED HI POWER
Magnetic / Reed Switches 50.8MM REED HI POWER
Buy Now
Datasheet
Technical Specifications
VAST STOCK CO., LIMITED
Product Category
Reed Switches
Product Number
DRS-50-Q1796-1
Product Name
Magnetic / Reed Switches
Pole and Throw Specifications
Single Pole, Single Throw (SPST)
Unlock Full Specs
to access all available technical data
Similar Products
Schmersal Inc.
Magnetic reed switch - BN 75 - BN 75-01Z-1391
Specs
Switch Type
Other
Configuration
Normally Closed (NC)
Current Rating
1 amps
View Details
RS Components, Ltd.
Reed Switches
2652283
Specs
Contact Material
PGM Alloy
Current Rating
1.5 amps
AC Voltage Rating
300 volts
View Details
Standex-Meder Electronics
Reed Switch, Spst-Co, 0.5A, 175V, Th; Product Range Standexmeder
KSK-1C90U-2530
Specs
Pole and Throw Specifications
Single Pole, Double Throw (SPDT); Other Type (Special Application)
AC Voltage Rating
175 volts
View Details
Coto Technology
Magnetic, Reed Switches
CT10-1020-G1
Specs
Switch Type
Dry Reed Switch
Pole and Throw Specifications
Single Pole, Single Throw (SPST)
Configuration
Normally Open (NO)
View Details
3
suppliers