Littelfuse, Inc. Sensors - Fluid & Level & Position Sensors - Reed Switches - Series: DRS-50 - DRS-50-62-73 DRS-50-62-73

Description
The DRS-50 Reed Switch is a miniature, normally open switch with a 50.80mm long x 5.25mm diameter (2.000” x 0.207”) glass envelope, capable of high voltage and power switching up to 400Vdc at 2mA. Will carry 6A and switch up to 100W/VA. It has an insulation resistance of 10^10 ohms minimum and contact resistance less than 100 milli-ohms. Normally open switch Capable of switching 400Vdc or 3.0A at up to 100W Minimum breakdown voltage 600Vdc Available sensitivity range 42-83 AT
Datasheet
Description
The DRS-50 Reed Switch is a miniature, normally open switch with a 50.80mm long x 5.25mm diameter (2.000” x 0.207”) glass envelope, capable of high voltage and power switching up to 400Vdc at 2mA. Will carry 6A and switch up to 100W/VA. It has an insulation resistance of 10^10 ohms minimum and contact resistance less than 100 milli-ohms. Normally open switch Capable of switching 400Vdc or 3.0A at up to 100W Minimum breakdown voltage 600Vdc Available sensitivity range 42-83 AT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors - Fluid & Level & Position Sensors - Reed Switches - Series: DRS-50 - DRS-50-62-73 - DRS-50-62-73 - Littelfuse, Inc.
Rosemont, IL, United States
Sensors - Fluid & Level & Position Sensors - Reed Switches - Series: DRS-50 - DRS-50-62-73
DRS-50-62-73
Sensors - Fluid & Level & Position Sensors - Reed Switches - Series: DRS-50 - DRS-50-62-73 DRS-50-62-73
The DRS-50 Reed Switch is a miniature, normally open switch with a 50.80mm long x 5.25mm diameter (2.000” x 0.207”) glass envelope, capable of high voltage and power switching up to 400Vdc at 2mA. Will carry 6A and switch up to 100W/VA. It has an insulation resistance of 10^10 ohms minimum and contact resistance less than 100 milli-ohms. Normally open switch Capable of switching 400Vdc or 3.0A at up to 100W Minimum breakdown voltage 600Vdc Available sensitivity range 42-83 AT

The DRS-50 Reed Switch is a miniature, normally open switch with a 50.80mm long x 5.25mm diameter (2.000” x 0.207”) glass envelope, capable of high voltage and power switching up to 400Vdc at 2mA. Will carry 6A and switch up to 100W/VA. It has an insulation resistance of 10^10 ohms minimum and contact resistance less than 100 milli-ohms. Normally open switch Capable of switching 400Vdc or 3.0A at up to 100W Minimum breakdown voltage 600Vdc Available sensitivity range 42-83 AT

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Magnetic / Reed Switches
DRS-50-62-73
Magnetic / Reed Switches DRS-50-62-73
Magnetic / Reed Switches 62-73AT NO 400V 100W 50.8MM REED HI POWER

Magnetic / Reed Switches 62-73AT NO 400V 100W 50.8MM REED HI POWER

Buy Now Datasheet
Shenzhen, China
Switches - Magnetic, Reed Switches
DRS-50-62-73
Switches - Magnetic, Reed Switches DRS-50-62-73
SWITCH REED SPST

SWITCH REED SPST

Supplier's Site

Technical Specifications

  Littelfuse, Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Reed Switches Reed Switches Reed Switches
Product Number DRS-50-62-73 DRS-50-62-73 DRS-50-62-73
Product Name Sensors - Fluid & Level & Position Sensors - Reed Switches - Series: DRS-50 - DRS-50-62-73 Magnetic / Reed Switches Switches - Magnetic, Reed Switches
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Configuration Normally Open (NO)
Current Rating 2.1 amps 2.1 amps
AC Voltage Rating 280 volts 280 volts
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic reed switch - BN 31/310 - BN 310-10Z 5,0M -  - Schmersal Inc.
Specs
Switch Type Other
Configuration Normally Open (NO)
Current Rating 3 amps
View Details
Reed Switches - 2652251 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw Specifications 1 NC
Contact Material Rhodium
View Details
Sensors - Speed Sensors - Reed Sensors - Series: 59030 - 59030-2-V - 59030-2-V - Littelfuse, Inc.
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
View Details
Reed Switch - ORD229 - Standex-Meder Electronics
Standex-Meder Electronics
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
View Details