Littelfuse, Inc. Sensors - Fluid & Level & Position Sensors - Reed Switches - Series: DRS-50 - DRS-50-42-83 DRS-50-42-83

Description
The DRS-50 Reed Switch is a miniature, normally open switch with a 50.80mm long x 5.25mm diameter (2.000” x 0.207”) glass envelope, capable of high voltage and power switching up to 400Vdc at 2mA. Will carry 6A and switch up to 100W/VA. It has an insulation resistance of 10^10 ohms minimum and contact resistance less than 100 milli-ohms. Normally open switch Capable of switching 400Vdc or 3.0A at up to 100W Minimum breakdown voltage 600Vdc Available sensitivity range 42-83 AT
Request a Quote Datasheet
Description
The DRS-50 Reed Switch is a miniature, normally open switch with a 50.80mm long x 5.25mm diameter (2.000” x 0.207”) glass envelope, capable of high voltage and power switching up to 400Vdc at 2mA. Will carry 6A and switch up to 100W/VA. It has an insulation resistance of 10^10 ohms minimum and contact resistance less than 100 milli-ohms. Normally open switch Capable of switching 400Vdc or 3.0A at up to 100W Minimum breakdown voltage 600Vdc Available sensitivity range 42-83 AT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors - Fluid & Level & Position Sensors - Reed Switches - Series: DRS-50 - DRS-50-42-83 - DRS-50-42-83 - Littelfuse, Inc.
Rosemont, IL, United States
Sensors - Fluid & Level & Position Sensors - Reed Switches - Series: DRS-50 - DRS-50-42-83
DRS-50-42-83
Sensors - Fluid & Level & Position Sensors - Reed Switches - Series: DRS-50 - DRS-50-42-83 DRS-50-42-83
The DRS-50 Reed Switch is a miniature, normally open switch with a 50.80mm long x 5.25mm diameter (2.000” x 0.207”) glass envelope, capable of high voltage and power switching up to 400Vdc at 2mA. Will carry 6A and switch up to 100W/VA. It has an insulation resistance of 10^10 ohms minimum and contact resistance less than 100 milli-ohms. Normally open switch Capable of switching 400Vdc or 3.0A at up to 100W Minimum breakdown voltage 600Vdc Available sensitivity range 42-83 AT

The DRS-50 Reed Switch is a miniature, normally open switch with a 50.80mm long x 5.25mm diameter (2.000” x 0.207”) glass envelope, capable of high voltage and power switching up to 400Vdc at 2mA. Will carry 6A and switch up to 100W/VA. It has an insulation resistance of 10^10 ohms minimum and contact resistance less than 100 milli-ohms. Normally open switch Capable of switching 400Vdc or 3.0A at up to 100W Minimum breakdown voltage 600Vdc Available sensitivity range 42-83 AT

Supplier's Site Datasheet
Magnetic, Reed Switches - F10253-ND - DigiKey
Thief River Falls, MN, United States
Magnetic, Reed Switches
F10253-ND
Magnetic, Reed Switches F10253-ND
Glass Body Reed Switch SPST-NO 42 ~ 83AT Operate Range 100W 2.1A (AC), 3A (DC) 280V Surface Mount

Glass Body Reed Switch SPST-NO 42 ~ 83AT Operate Range 100W 2.1A (AC), 3A (DC) 280V Surface Mount

Buy Now Datasheet
Shenzhen, China
Switches - Magnetic, Reed Switches
DRS-50-42-83
Switches - Magnetic, Reed Switches DRS-50-42-83
SWITCH REED SPST

SWITCH REED SPST

Supplier's Site
Sheung Wan, Hong Kong
Magnetic/Reed Switches
DRS-50-42-83
Magnetic/Reed Switches DRS-50-42-83
Magnetic/Reed Switches 42-83AT NO 400V 100W 50.8MM REED HI POWER

Magnetic/Reed Switches 42-83AT NO 400V 100W 50.8MM REED HI POWER

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Reed Switches Reed Switches Reed Switches Reed Switches
Product Number DRS-50-42-83 F10253-ND DRS-50-42-83 DRS-50-42-83
Product Name Sensors - Fluid & Level & Position Sensors - Reed Switches - Series: DRS-50 - DRS-50-42-83 Magnetic, Reed Switches Switches - Magnetic, Reed Switches Magnetic/Reed Switches
Switch Type Dry Reed Switch Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application) Single Pole, Single Throw (SPST)
Configuration Normally Open (NO) Normally Open (NO)
Current Rating 2.1 amps 3 amps 2.1 amps
AC Voltage Rating 280 volts 280 volts
Unlock Full Specs
to access all available technical data

Similar Products

Reed Switches - 1615760 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw Specifications 1 c/o
Contact Material Rhodium
View Details
Reed Switch - 1090 - Reed Switch Developments Corp.
Reed Switch Developments Corp.
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
View Details