Littelfuse, Inc. Sensors - Fluid & Level & Position Sensors - Reed Switches - Series: DRR-DTH - DRR-DTH-50-55 DRR-DTH-50-55

Description
A standard changeover switch with a 39.67mm long x 5.33mm diameter (1.562" x 0.210") glass envelope, capable high voltage and power switching up to 500Vdc at 30W. Minimum breakdown voltage of 1200Vdc. Available sensitivity range of 50-80 AT. Insulation resistance of 1 Gigaohm minimum and contact resistance of less than 125 milliohms. Ideally suited for security, limit sensing, industrial, white goods and automotive applications. Changeover switch capable of switching 500Vdc or 0.5A at up to 30 Watts Minimum breakdown voltage of 1200Vdc Available sensitivity range of 50-80 AT
Request a Quote Datasheet
Description
A standard changeover switch with a 39.67mm long x 5.33mm diameter (1.562" x 0.210") glass envelope, capable high voltage and power switching up to 500Vdc at 30W. Minimum breakdown voltage of 1200Vdc. Available sensitivity range of 50-80 AT. Insulation resistance of 1 Gigaohm minimum and contact resistance of less than 125 milliohms. Ideally suited for security, limit sensing, industrial, white goods and automotive applications. Changeover switch capable of switching 500Vdc or 0.5A at up to 30 Watts Minimum breakdown voltage of 1200Vdc Available sensitivity range of 50-80 AT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors - Fluid & Level & Position Sensors - Reed Switches - Series: DRR-DTH - DRR-DTH-50-55 - DRR-DTH-50-55 - Littelfuse, Inc.
Rosemont, IL, United States
Sensors - Fluid & Level & Position Sensors - Reed Switches - Series: DRR-DTH - DRR-DTH-50-55
DRR-DTH-50-55
Sensors - Fluid & Level & Position Sensors - Reed Switches - Series: DRR-DTH - DRR-DTH-50-55 DRR-DTH-50-55
A standard changeover switch with a 39.67mm long x 5.33mm diameter (1.562" x 0.210") glass envelope, capable high voltage and power switching up to 500Vdc at 30W. Minimum breakdown voltage of 1200Vdc. Available sensitivity range of 50-80 AT. Insulation resistance of 1 Gigaohm minimum and contact resistance of less than 125 milliohms. Ideally suited for security, limit sensing, industrial, white goods and automotive applications. Changeover switch capable of switching 500Vdc or 0.5A at up to 30 Watts Minimum breakdown voltage of 1200Vdc Available sensitivity range of 50-80 AT

A standard changeover switch with a 39.67mm long x 5.33mm diameter (1.562" x 0.210") glass envelope, capable high voltage and power switching up to 500Vdc at 30W. Minimum breakdown voltage of 1200Vdc. Available sensitivity range of 50-80 AT. Insulation resistance of 1 Gigaohm minimum and contact resistance of less than 125 milliohms. Ideally suited for security, limit sensing, industrial, white goods and automotive applications. Changeover switch capable of switching 500Vdc or 0.5A at up to 30 Watts Minimum breakdown voltage of 1200Vdc Available sensitivity range of 50-80 AT

Supplier's Site Datasheet
Magnetic, Reed Switches - HE642-ND - DigiKey
Thief River Falls, MN, United States
Magnetic, Reed Switches
HE642-ND
Magnetic, Reed Switches HE642-ND
Glass Body Reed Switch SPDT 50 ~ 55AT Operate Range 30W 350mA (AC), 500mA (DC) 350V Through Hole

Glass Body Reed Switch SPDT 50 ~ 55AT Operate Range 30W 350mA (AC), 500mA (DC) 350V Through Hole

Buy Now Datasheet
Shenzhen, China
Switches - Magnetic, Reed Switches
DRR-DTH-50-55
Switches - Magnetic, Reed Switches DRR-DTH-50-55
SWITCH REED SPDT 350MA 350V

SWITCH REED SPDT 350MA 350V

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Reed Switches Reed Switches Reed Switches
Product Number DRR-DTH-50-55 HE642-ND DRR-DTH-50-55
Product Name Sensors - Fluid & Level & Position Sensors - Reed Switches - Series: DRR-DTH - DRR-DTH-50-55 Magnetic, Reed Switches Switches - Magnetic, Reed Switches
Switch Type Dry Reed Switch Dry Reed Switch
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); Other Type (Special Application)
Current Rating 0.3500 amps 0.5000 amps 0.3500 amps
AC Voltage Rating 350 volts
DC Voltage Rating 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Reed Switches - 2652273 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw Specifications SPCO
Current Rating 0.3000 amps
View Details
Magnetic reed switch - BN 31/310 - BN 310-RZ 2,5M -  - Schmersal Inc.
Specs
Switch Type Other
Current Rating 3 amps
DC Voltage Rating 250 volts
View Details
Reed Switch - 1301 - Reed Switch Developments Corp.
Reed Switch Developments Corp.
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Configuration Normally Closed (NC)
View Details