A standard, normally open switch with a 50.80mm long x 5.25mm diameter (2.000" x .207") glass envelope, capable of high voltage and power switching up to 400Vdc at 100W. It is rated to carry 6A and switch 3A. Available sensitivity range of 42-83 AT. High insulation resistance of 10 Gigaohms minimum and contact resistance of less than 100 milliohms. Ideally suited for limit sensing, security, industrial and automotive applications. Capable of switching 400Vdc or 3A at up to 100 Watts Minimum breakdown voltage of 600Vdc Available sensitivity range of 42-83 AT
Glass Body Reed Switch SPST-NO 67 ~ 73AT Operate Range 100W 2.1A (AC), 3A (DC) 280V Surface Mount
SWITCH REED SPST-NO 2.1A 280V
| Littelfuse, Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Reed Switches | Reed Switches | Reed Switches |
| Product Number | DRR-129-67-73 | HE518-ND | DRR-129-67-73 |
| Product Name | Sensors - Fluid & Level & Position Sensors - Reed Switches - Series: DRR-129 - DRR-129-67-73 | Magnetic, Reed Switches | Switches - Magnetic, Reed Switches |
| Switch Type | Dry Reed Switch | Dry Reed Switch | |
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) |
| Configuration | Normally Open (NO) | Normally Open (NO) | |
| Current Rating | 2.1 amps | 3 amps | 2.1 amps |
| AC Voltage Rating | 280 volts |