Littelfuse, Inc. 50.8mm High Voltage Reed Switch DRR-129-62-68

Description
A standard, normally open switch with a 50.80mm long x 5.25mm diameter (2.000" x .207") glass envelope, capable of high voltage and power switching up to 400Vdc at 100W. It is rated to carry 6A and switch 3A. Available sensitivity range of 42-83 AT. High insulation resistance of 10 Gigaohms minimum and contact resistance of less than 100 milliohms. Ideally suited for limit sensing, security, industrial and automotive applications. Capable of switching 400Vdc or 3A at up to 100 Watts Minimum breakdown voltage of 600Vdc Available sensitivity range of 42-83 AT
Datasheet
Description
A standard, normally open switch with a 50.80mm long x 5.25mm diameter (2.000" x .207") glass envelope, capable of high voltage and power switching up to 400Vdc at 100W. It is rated to carry 6A and switch 3A. Available sensitivity range of 42-83 AT. High insulation resistance of 10 Gigaohms minimum and contact resistance of less than 100 milliohms. Ideally suited for limit sensing, security, industrial and automotive applications. Capable of switching 400Vdc or 3A at up to 100 Watts Minimum breakdown voltage of 600Vdc Available sensitivity range of 42-83 AT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
50.8mm High Voltage Reed Switch - DRR-129-62-68 - Littelfuse, Inc.
Rosemont, IL, United States
50.8mm High Voltage Reed Switch
DRR-129-62-68
50.8mm High Voltage Reed Switch DRR-129-62-68
A standard, normally open switch with a 50.80mm long x 5.25mm diameter (2.000" x .207") glass envelope, capable of high voltage and power switching up to 400Vdc at 100W. It is rated to carry 6A and switch 3A. Available sensitivity range of 42-83 AT. High insulation resistance of 10 Gigaohms minimum and contact resistance of less than 100 milliohms. Ideally suited for limit sensing, security, industrial and automotive applications. Capable of switching 400Vdc or 3A at up to 100 Watts Minimum breakdown voltage of 600Vdc Available sensitivity range of 42-83 AT

A standard, normally open switch with a 50.80mm long x 5.25mm diameter (2.000" x .207") glass envelope, capable of high voltage and power switching up to 400Vdc at 100W. It is rated to carry 6A and switch 3A. Available sensitivity range of 42-83 AT. High insulation resistance of 10 Gigaohms minimum and contact resistance of less than 100 milliohms. Ideally suited for limit sensing, security, industrial and automotive applications. Capable of switching 400Vdc or 3A at up to 100 Watts Minimum breakdown voltage of 600Vdc Available sensitivity range of 42-83 AT

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Reed Switches
Product Number DRR-129-62-68
Product Name 50.8mm High Voltage Reed Switch
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
Current Rating 2.1 amps
AC Voltage Rating 280 volts
Unlock Full Specs
to access all available technical data

Similar Products

Reed Switches - 2652251 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw Specifications 1 NC
Contact Material Rhodium
View Details
Magnetic reed switch - BN 65 - BN 65-RZ 2,5M -  - Schmersal Inc.
Specs
Switch Type Other
Current Rating 3 amps
AC Voltage Rating 250 volts
View Details
Reed Switch - 124430 - elobau U.S., Inc.
elobau U.S., Inc.
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Configuration Normally Open (NO); Normally Closed (NC)
View Details
Miniature D Shape Reed Sensor - 59001-1-S - Littelfuse, Inc.
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
View Details