Littelfuse, Inc. Sensors - Fluid & Level & Position Sensors - Reed Switches - Series: DRR-129 - DRR-129-47-53 DRR-129-47-53

Description
A standard, normally open switch with a 50.80mm long x 5.25mm diameter (2.000" x .207") glass envelope, capable of high voltage and power switching up to 400Vdc at 100W. It is rated to carry 6A and switch 3A. Available sensitivity range of 42-83 AT. High insulation resistance of 10 Gigaohms minimum and contact resistance of less than 100 milliohms. Ideally suited for limit sensing, security, industrial and automotive applications. Capable of switching 400Vdc or 3A at up to 100 Watts Minimum breakdown voltage of 600Vdc Available sensitivity range of 42-83 AT
Datasheet
Description
A standard, normally open switch with a 50.80mm long x 5.25mm diameter (2.000" x .207") glass envelope, capable of high voltage and power switching up to 400Vdc at 100W. It is rated to carry 6A and switch 3A. Available sensitivity range of 42-83 AT. High insulation resistance of 10 Gigaohms minimum and contact resistance of less than 100 milliohms. Ideally suited for limit sensing, security, industrial and automotive applications. Capable of switching 400Vdc or 3A at up to 100 Watts Minimum breakdown voltage of 600Vdc Available sensitivity range of 42-83 AT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors - Fluid & Level & Position Sensors - Reed Switches - Series: DRR-129 - DRR-129-47-53 - DRR-129-47-53 - Littelfuse, Inc.
Rosemont, IL, United States
Sensors - Fluid & Level & Position Sensors - Reed Switches - Series: DRR-129 - DRR-129-47-53
DRR-129-47-53
Sensors - Fluid & Level & Position Sensors - Reed Switches - Series: DRR-129 - DRR-129-47-53 DRR-129-47-53
A standard, normally open switch with a 50.80mm long x 5.25mm diameter (2.000" x .207") glass envelope, capable of high voltage and power switching up to 400Vdc at 100W. It is rated to carry 6A and switch 3A. Available sensitivity range of 42-83 AT. High insulation resistance of 10 Gigaohms minimum and contact resistance of less than 100 milliohms. Ideally suited for limit sensing, security, industrial and automotive applications. Capable of switching 400Vdc or 3A at up to 100 Watts Minimum breakdown voltage of 600Vdc Available sensitivity range of 42-83 AT

A standard, normally open switch with a 50.80mm long x 5.25mm diameter (2.000" x .207") glass envelope, capable of high voltage and power switching up to 400Vdc at 100W. It is rated to carry 6A and switch 3A. Available sensitivity range of 42-83 AT. High insulation resistance of 10 Gigaohms minimum and contact resistance of less than 100 milliohms. Ideally suited for limit sensing, security, industrial and automotive applications. Capable of switching 400Vdc or 3A at up to 100 Watts Minimum breakdown voltage of 600Vdc Available sensitivity range of 42-83 AT

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Reed Switches
Product Number DRR-129-47-53
Product Name Sensors - Fluid & Level & Position Sensors - Reed Switches - Series: DRR-129 - DRR-129-47-53
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
Current Rating 2.1 amps
AC Voltage Rating 280 volts
Unlock Full Specs
to access all available technical data

Similar Products

Reed Switches - 2652261 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw Specifications SPCO
Current Rating 0.3000 amps
View Details
Magnetic reed switch - BN 120 - BN 120L-RZ/V 2,0M -  - Schmersal Inc.
Specs
Switch Type Other
Current Rating 1 amps
DC Voltage Rating 200 volts
View Details
High Power Reed Switch - HSR-196W - HSI Sensing (Hermetic Switch, Inc.)
HSI Sensing (Hermetic Switch, Inc.)
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
View Details
Gunther / Comus - GC 2315 - Comus International
Comus International
Specs
Switch Type Dry Reed Switch
Current Rating 0.5000 amps
AC Voltage Rating 400 volts
View Details