- Trained on our vast library of engineering resources.

Littelfuse, Inc. Standard SCR up to 1800V CS20-12IO1

Description
The Standard SCR series offers thyristors in various packages and breakdown voltages up to 1800V.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard SCR up to 1800V - CS20-12IO1 - Littelfuse, Inc.
Chicago, IL, United States
Standard SCR up to 1800V
CS20-12IO1
Standard SCR up to 1800V CS20-12IO1
The Standard SCR series offers thyristors in various packages and breakdown voltages up to 1800V.

The Standard SCR series offers thyristors in various packages and breakdown voltages up to 1800V.

Supplier's Site Datasheet
Scr Thyristor, 30A, 1.2Kv, To-247Ad; Peak Repetitive Off State Voltage Ixys Semiconductor - 89K9978 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 30A, 1.2Kv, To-247Ad; Peak Repetitive Off State Voltage Ixys Semiconductor
89K9978
Scr Thyristor, 30A, 1.2Kv, To-247Ad; Peak Repetitive Off State Voltage Ixys Semiconductor 89K9978
SCR THYRISTOR, 30A, 1.2KV, TO-247AD; Peak Repetitive Off State Voltage:1.2kV; Gate Trigger Current Max:65mA; Average On State Current:19A; On State RMS Current:30A; Thyristor Case Style:TO-247AD; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

SCR THYRISTOR, 30A, 1.2KV, TO-247AD; Peak Repetitive Off State Voltage:1.2kV; Gate Trigger Current Max:65mA; Average On State Current:19A; On State RMS Current:30A; Thyristor Case Style:TO-247AD; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Newark, An Avnet Company
Product Category Thyristors Thyristors
Product Number CS20-12IO1 89K9978
Product Name Standard SCR up to 1800V Scr Thyristor, 30A, 1.2Kv, To-247Ad; Peak Repetitive Off State Voltage Ixys Semiconductor
Thyristor Type SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Battrax® Single Negative SLIC Protector - B1101UCL - Littelfuse, Inc.
Specs
Thyristor Type SCR; Sidac
Standards and Certifications RoHS
View Details
EV Series 1 Amp Sensitive Gate Triacs - L0109DT - Littelfuse, Inc.
Specs
Standards and Certifications RoHS
VDRM 400 volts
VTM 1.6 volts
View Details
Standard Bidirectional SIDACs - K2500E70 - Littelfuse, Inc.
Specs
Thyristor Type SCR; Sidac
Standards and Certifications RoHS
IT(RMS) 1 amps
View Details
5 suppliers
Battrax® Dual Port Negative SLIC Protector - B1161UC4 - Littelfuse, Inc.
Specs
Thyristor Type SCR; Sidac
Standards and Certifications RoHS
View Details