Win Source Part Number: 1376094-CRD16RM0AB
Category: Switches - DIP Switches
Temperature Range - Operating: -20°C ~ 85°C
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
Mfr: C&K
Series: CRD
Package: Tube
Product Status: Active
Features: Process Sealed
Base Product Number: CRD16RM0
Mounting Type: Through Hole, Right Angle
HTSUS: 8536.50.9065
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 0.4VA
Contact Finish: Gold
Number of Positions: 16
Contact Material: Beryllium Copper
Voltage Rating: 20VAC/DC
Pitch: 0.100" (2.54mm), Full
Circuit: Hexadecimal
Actuator Type: Rotary for Tool
Termination Style: PC Pin
Mechanical Life: 30,000 Steps
Electrical Life: 20,000 Steps
Body Material: Polyphenylene Sulfide (PPS)
Height Above Board: 0.414" (10.51mm)
Actuator Level: Flush, Recessed
Washable: Yes
Length: 0.394" (10.00mm)
Dip Switch Hexadecimal 16 Position Through Hole, Right Angle Rotary for Tool Actuator 0.4VA 20VAC/DC
SWITCH ROTARY DIP HEX 0.40VA 20V
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches |
| Product Number | 1376094-CRD16RM0AB | CKN6177-ND | CRD16RM0AB |
| Product Name | Switches - DIP Switches | DIP Switches | Switches - DIP Switches |
| Number of Positions Available | 16 | ||
| Max DC Voltage Rating | 20 volts | 20 volts | |
| Operating Temp | -4 to 185 F (-20 to 85 C) | -4 to 185 F (-20 to 85 C) | |
| Actuator Specifications | Slide Actuator(s) | ||
| Pole and Throw Specifications | Other Type (Special Application) | Other Type (Special Application) |