Dip Switch Hexadecimal Complement 16 Position Surface Mount Rotary for Tool Actuator 0.4VA 20VAC/DC
| DigiKey | |
|---|---|
| Product Category | DIP Switches |
| Product Number | CKN1378-ND |
| Product Name | DIP Switches |
| Actuator Specifications | Slide Actuator(s) |
| Pole and Throw Specifications | Other Type (Special Application) |
| Other Pole and Throw | Hexadecimal Complement |
| Terminal Type | Surface Mount Technology |
| Max Current Rating | 0.4000 amps |