Dip Switch Hexadecimal Complement 16 Position Through Hole, Right Angle Rotary for Tool Actuator 0.4VA 20VAC/DC
SW ROTARY DIP HEX COMP 0.4VA 20V
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | DIP Switches | DIP Switches |
| Product Number | CKN6174-ND | CRD16CM0AB |
| Product Name | DIP Switches | Switches - DIP Switches |
| Actuator Specifications | Slide Actuator(s) | |
| Pole and Throw Specifications | Other Type (Special Application) | Other Type (Special Application) |
| Other Pole and Throw | Hexadecimal Complement | Hexadecimal Complement |
| Terminal Type | Other Terminal Type | |
| Other Terminal Type | Through Hole, Right Angle |