C&K Components DIP Switches CRD10CM0AK

Description
Dip Switch BCD Complement 10 Position Through Hole, Right Angle Rotary for Tool Actuator 0.4VA 20VAC/DC
Request a Quote Datasheet
Description
Dip Switch BCD Complement 10 Position Through Hole, Right Angle Rotary for Tool Actuator 0.4VA 20VAC/DC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - CKN1372-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
CKN1372-ND
DIP Switches CKN1372-ND
Dip Switch BCD Complement 10 Position Through Hole, Right Angle Rotary for Tool Actuator 0.4VA 20VAC/DC

Dip Switch BCD Complement 10 Position Through Hole, Right Angle Rotary for Tool Actuator 0.4VA 20VAC/DC

Buy Now Datasheet
Shenzhen, China
Switches - DIP Switches
CRD10CM0AK
Switches - DIP Switches CRD10CM0AK
SW ROTARY DIP BCD COMP 0.4VA 20V

SW ROTARY DIP BCD COMP 0.4VA 20V

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category DIP Switches DIP Switches
Product Number CKN1372-ND CRD10CM0AK
Product Name DIP Switches Switches - DIP Switches
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Other Type (Special Application) Other Type (Special Application)
Other Pole and Throw BCD Complement BCD Complement
Terminal Type Other Terminal Type
Other Terminal Type Through Hole, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Encoded DIP Switches - 337532 - RS Components, Ltd.
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 8
Pole and Throw Specifications Other Type (Special Application)
View Details
DIP Switch - 2319764-2 - TE Connectivity
Specs
Actuator Specifications Side Actuated Lever(s) (Piano)
Number of Positions Available 4
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
A6SN Slide DIP Switch - A6SN-1101 - Omron Electronic Components – Americas
Omron Electronic Components – Americas
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 4.45 x 4.48 x 7.5 mm
Terminal Type Other Terminal Type
View Details
6 suppliers
DIP Switch, J-type terminal - DTCJ SMT DIP switches designed for space-saving applications - SCHURTER Inc
Specs
Max Current Rating 0.1000 amps
Max DC Voltage Rating 50 volts
Operating Temp -40 to 185 F (-40 to 85 C)
View Details