- Trained on our vast library of engineering resources.

Littelfuse, Inc. High Efficiency SCR up to 1200V CLA5E1200PZ

Description
The High Efficiency SCR series offers thyristors in various packages with improved forward voltage characteristics and breakdown voltages up to 1200V.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Efficiency SCR up to 1200V - CLA5E1200PZ - Littelfuse, Inc.
Chicago, IL, United States
High Efficiency SCR up to 1200V
CLA5E1200PZ
High Efficiency SCR up to 1200V CLA5E1200PZ
The High Efficiency SCR series offers thyristors in various packages with improved forward voltage characteristics and breakdown voltages up to 1200V.

The High Efficiency SCR series offers thyristors in various packages with improved forward voltage characteristics and breakdown voltages up to 1200V.

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Thyristors
Product Number CLA5E1200PZ
Product Name High Efficiency SCR up to 1200V
Thyristor Type SCR
Unlock Full Specs
to access all available technical data

Similar Products

TRIAC TO-220 ISO 16A - BTA16-600SW3G - Littelfuse, Inc.
Specs
VDRM 600 volts
IGT 10 mA
IT(RMS) 16 amps
View Details
6 suppliers
SCR TO-220AB 25A - 2N6508G - Littelfuse, Inc.
Specs
Thyristor Type SCR
Standards and Certifications RoHS
VDRM 600 volts
View Details
6 suppliers
25 Amp High Temperature Alternistor Triacs - HQ6025RH5TP - Littelfuse, Inc.
Specs
Standards and Certifications RoHS
VDRM 600 volts
VTM 1.4 volts
View Details
2 suppliers
Capsule Type Series - Gate Turn Off Thyristors - G1000QC45B - Littelfuse, Inc.
Specs
Thyristor Type SCR; GTO
Package Type W35
VDRM 4500 volts
View Details