Littelfuse CG9 two electrode high voltage (1.0–5.5 kV) devices are designed for surge protection and high isolation applications, and for applications for which bias voltages or signal levels of several hundred volts are normally present. Rugged ceramic–metal construction Available with voltage ratings ranging from 1 kV to 5.5 kV 10 kA 8/20 μs surge capability Low capacitance Available in T&R packaging Available with lead Lead-free and RoHS compliant
| Littelfuse, Inc. | DigiKey | DigiKey | |
|---|---|---|---|
| Product Category | Gas Discharge Tubes (GDT) | Gas Discharge Tubes (GDT) | Gas Discharge Tubes (GDT) |
| Product Number | CG93.5LTR | 18-CG93.5LTR-ND | 18-CG93.5LTRCT-ND |
| Product Name | GP S.A. STANDARD NOMINAL | Gas Discharge Tube Arresters (GDT) | Gas Discharge Tube Arresters (GDT) |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | ||
| Capacitance Range | 1 pF | ||
| Rated Voltage | 4200 volts |