Littelfuse, Inc. Two Terminal Maximum Duty Gas Plasma Arresters CG90MS

Description
Littelfuse highly reliable CG/CG2 Series GDTs provide a high degree of surge protection in a small size ideal for board level circuit protection.GDTs function as switches which dissipate a minimum amount of energy and therefore handle currents that far surpass other types of transient voltage protection. Their gas-filled, rugged ceramic metal construction make them well suited to adverse environments.The CG/CG2 series comes in a variety of forms including surface mount, core, straight and shaped leads, to serve a variety of mounting methods.The CG Series (75-110V) is ideal for protection of test and communication equipment and other devices in which low voltage limits and extremely low arc voltages are required. The CG2 Series (145V-1000V) is ideal for protecting equipment where higher voltage limits and holdover voltages are necessary. Rugged Ceramic-Metal construction Low Capacitance(<1.5 pF) Meets REA PE-80 Available in surface mount, and a variety of lead options options
Request a Quote Datasheet
Description
Littelfuse highly reliable CG/CG2 Series GDTs provide a high degree of surge protection in a small size ideal for board level circuit protection.GDTs function as switches which dissipate a minimum amount of energy and therefore handle currents that far surpass other types of transient voltage protection. Their gas-filled, rugged ceramic metal construction make them well suited to adverse environments.The CG/CG2 series comes in a variety of forms including surface mount, core, straight and shaped leads, to serve a variety of mounting methods.The CG Series (75-110V) is ideal for protection of test and communication equipment and other devices in which low voltage limits and extremely low arc voltages are required. The CG2 Series (145V-1000V) is ideal for protecting equipment where higher voltage limits and holdover voltages are necessary. Rugged Ceramic-Metal construction Low Capacitance(<1.5 pF) Meets REA PE-80 Available in surface mount, and a variety of lead options options
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Two Terminal Maximum Duty Gas Plasma Arresters - CG90MS - Littelfuse, Inc.
Rosemont, IL, United States
Two Terminal Maximum Duty Gas Plasma Arresters
CG90MS
Two Terminal Maximum Duty Gas Plasma Arresters CG90MS
Littelfuse highly reliable CG/CG2 Series GDTs provide a high degree of surge protection in a small size ideal for board level circuit protection.GDTs function as switches which dissipate a minimum amount of energy and therefore handle currents that far surpass other types of transient voltage protection. Their gas-filled, rugged ceramic metal construction make them well suited to adverse environments.The CG/CG2 series comes in a variety of forms including surface mount, core, straight and shaped leads, to serve a variety of mounting methods.The CG Series (75-110V) is ideal for protection of test and communication equipment and other devices in which low voltage limits and extremely low arc voltages are required. The CG2 Series (145V-1000V) is ideal for protecting equipment where higher voltage limits and holdover voltages are necessary. Rugged Ceramic-Metal construction Low Capacitance(<1.5 pF) Meets REA PE-80 Available in surface mount, and a variety of lead options options

Littelfuse highly reliable CG/CG2 Series GDTs provide a high degree of surge protection in a small size ideal for board level circuit protection.GDTs function as switches which dissipate a minimum amount of energy and therefore handle currents that far surpass other types of transient voltage protection. Their gas-filled, rugged ceramic metal construction make them well suited to adverse environments.The CG/CG2 series comes in a variety of forms including surface mount, core, straight and shaped leads, to serve a variety of mounting methods.The CG Series (75-110V) is ideal for protection of test and communication equipment and other devices in which low voltage limits and extremely low arc voltages are required. The CG2 Series (145V-1000V) is ideal for protecting equipment where higher voltage limits and holdover voltages are necessary. Rugged Ceramic-Metal construction Low Capacitance(<1.5 pF) Meets REA PE-80 Available in surface mount, and a variety of lead options options

Supplier's Site Datasheet
Gas Discharge Tube Arresters (GDT) - F2728DKR-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
F2728DKR-ND
Gas Discharge Tube Arresters (GDT) F2728DKR-ND
Gas Discharge Tube 90V 20000A (20kA) 2 Pole Surface Mount

Gas Discharge Tube 90V 20000A (20kA) 2 Pole Surface Mount

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - F2728TR-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
F2728TR-ND
Gas Discharge Tube Arresters (GDT) F2728TR-ND
Gas Discharge Tube 90V 20000A (20kA) 2 Pole Surface Mount

Gas Discharge Tube 90V 20000A (20kA) 2 Pole Surface Mount

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - F2728CT-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
F2728CT-ND
Gas Discharge Tube Arresters (GDT) F2728CT-ND
Gas Discharge Tube 90V 20000A (20kA) 2 Pole Surface Mount

Gas Discharge Tube 90V 20000A (20kA) 2 Pole Surface Mount

Buy Now Datasheet
Circuit Protection - Gas Discharge Tube Arresters (GDT) - 1361228-CG90MS - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Gas Discharge Tube Arresters (GDT)
1361228-CG90MS
Circuit Protection - Gas Discharge Tube Arresters (GDT) 1361228-CG90MS
Win Source Part Number: 1361228-CG90MS Category: Circuit Protection - Gas Discharge Tube Arresters (GDT) Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: CG Package: Tape & Reel Product Status: Active Package / Case: 2-SMD Cylinder Square End Mounting Type: Surface Mount HTSUS: 8536.30.8000 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Spark Over (Nom): 90 V Impulse Discharge Current (8/20µs): 20000A (20kA) Number of Poles: 2 Fail Short: No

Win Source Part Number: 1361228-CG90MS
Category: Circuit Protection - Gas Discharge Tube Arresters (GDT)
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: CG
Package: Tape & Reel
Product Status: Active
Package / Case: 2-SMD Cylinder Square End
Mounting Type: Surface Mount
HTSUS: 8536.30.8000
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Spark Over (Nom): 90 V
Impulse Discharge Current (8/20µs): 20000A (20kA)
Number of Poles: 2
Fail Short: No

Buy Now Datasheet
Gas Discharge Tube, 90V, Smd; Product Range Littelfuse - 37AC4211 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 90V, Smd; Product Range Littelfuse
37AC4211
Gas Discharge Tube, 90V, Smd; Product Range Littelfuse 37AC4211
GAS DISCHARGE TUBE, 90V, SMD; Product Range:CG Series; DC Breakover Voltage:90V; GDT Case Style:SMD; Impulse Discharge Current:4kA; Impulse Sparkover Voltage:400V; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

GAS DISCHARGE TUBE, 90V, SMD; Product Range:CG Series; DC Breakover Voltage:90V; GDT Case Style:SMD; Impulse Discharge Current:4kA; Impulse Sparkover Voltage:400V; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number CG90MS F2728DKR-ND F2728TR-ND 1361228-CG90MS 37AC4211
Product Name Two Terminal Maximum Duty Gas Plasma Arresters Gas Discharge Tube Arresters (GDT) Gas Discharge Tube Arresters (GDT) Circuit Protection - Gas Discharge Tube Arresters (GDT) Gas Discharge Tube, 90V, Smd; Product Range Littelfuse
Standards RoHS
Capacitance Range 1 pF
Rated Voltage 108 volts 400 volts
Rated Voltage 65 volts
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 7031023 - RS Components, Ltd.
Specs
Package Type Through hole
View Details
Gas Discharge Tube Arresters (GDT) - 2026-07-C8-ND - DigiKey
Specs
Application Industrial
Package Type Cylinder 1 Lead, 3 Terminal
Rated Current 20000 amps
View Details
2 suppliers
Two Terminal Mini Gas Plasma Arresters - CG6300SM - Littelfuse, Inc.
Specs
Standards RoHS
Capacitance Range 0.5000 pF
Rated Voltage 345 volts
View Details
2 suppliers