Littelfuse, Inc. Two Terminal Maximum Duty Gas Plasma Arresters CG90L

Description
Littelfuse highly reliable CG/CG2 Series GDTs provide a high degree of surge protection in a small size ideal for board level circuit protection.GDTs function as switches which dissipate a minimum amount of energy and therefore handle currents that far surpass other types of transient voltage protection. Their gas-filled, rugged ceramic metal construction make them well suited to adverse environments.The CG/CG2 series comes in a variety of forms including surface mount, core, straight and shaped leads, to serve a variety of mounting methods.The CG Series (75-110V) is ideal for protection of test and communication equipment and other devices in which low voltage limits and extremely low arc voltages are required. The CG2 Series (145V-1000V) is ideal for protecting equipment where higher voltage limits and holdover voltages are necessary. Rugged Ceramic-Metal construction Low Capacitance(<1.5 pF) Meets REA PE-80 Available in surface mount, and a variety of lead options options
Request a Quote Datasheet
Description
Littelfuse highly reliable CG/CG2 Series GDTs provide a high degree of surge protection in a small size ideal for board level circuit protection.GDTs function as switches which dissipate a minimum amount of energy and therefore handle currents that far surpass other types of transient voltage protection. Their gas-filled, rugged ceramic metal construction make them well suited to adverse environments.The CG/CG2 series comes in a variety of forms including surface mount, core, straight and shaped leads, to serve a variety of mounting methods.The CG Series (75-110V) is ideal for protection of test and communication equipment and other devices in which low voltage limits and extremely low arc voltages are required. The CG2 Series (145V-1000V) is ideal for protecting equipment where higher voltage limits and holdover voltages are necessary. Rugged Ceramic-Metal construction Low Capacitance(<1.5 pF) Meets REA PE-80 Available in surface mount, and a variety of lead options options
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Two Terminal Maximum Duty Gas Plasma Arresters - CG90L - Littelfuse, Inc.
Rosemont, IL, United States
Two Terminal Maximum Duty Gas Plasma Arresters
CG90L
Two Terminal Maximum Duty Gas Plasma Arresters CG90L
Littelfuse highly reliable CG/CG2 Series GDTs provide a high degree of surge protection in a small size ideal for board level circuit protection.GDTs function as switches which dissipate a minimum amount of energy and therefore handle currents that far surpass other types of transient voltage protection. Their gas-filled, rugged ceramic metal construction make them well suited to adverse environments.The CG/CG2 series comes in a variety of forms including surface mount, core, straight and shaped leads, to serve a variety of mounting methods.The CG Series (75-110V) is ideal for protection of test and communication equipment and other devices in which low voltage limits and extremely low arc voltages are required. The CG2 Series (145V-1000V) is ideal for protecting equipment where higher voltage limits and holdover voltages are necessary. Rugged Ceramic-Metal construction Low Capacitance(<1.5 pF) Meets REA PE-80 Available in surface mount, and a variety of lead options options

Littelfuse highly reliable CG/CG2 Series GDTs provide a high degree of surge protection in a small size ideal for board level circuit protection.GDTs function as switches which dissipate a minimum amount of energy and therefore handle currents that far surpass other types of transient voltage protection. Their gas-filled, rugged ceramic metal construction make them well suited to adverse environments.The CG/CG2 series comes in a variety of forms including surface mount, core, straight and shaped leads, to serve a variety of mounting methods.The CG Series (75-110V) is ideal for protection of test and communication equipment and other devices in which low voltage limits and extremely low arc voltages are required. The CG2 Series (145V-1000V) is ideal for protecting equipment where higher voltage limits and holdover voltages are necessary. Rugged Ceramic-Metal construction Low Capacitance(<1.5 pF) Meets REA PE-80 Available in surface mount, and a variety of lead options options

Supplier's Site Datasheet
Laguna Hills, CA, United States
Circuit Protection - Gas Discharge Tube Arresters (GDT)
1051863-CG90L
Circuit Protection - Gas Discharge Tube Arresters (GDT) 1051863-CG90L
Win Source Part Number: 1051863-CG90L Category: Circuit Protection>Gas Discharge Tube Arresters (GDT) Series: CG Package: Tray Standard Package: 350 Voltage - DC Spark Over (Nom): 90 V Number of Poles: 2 Fail Short: No Impulse Discharge Current (8/20µs): 20000A (20kA) Mounting Type: Through Hole Package / Case: Axial Cylinder Alternative Parts (Cross-Reference): CG90LCG-90L; CG90L..; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.30.8000 Mfr: Littelfuse Inc. Other Names: F2727,420-1069,-1024 -CG90L,420-1069-ND

Win Source Part Number: 1051863-CG90L
Category: Circuit Protection>Gas Discharge Tube Arresters (GDT)
Series: CG
Package: Tray
Standard Package: 350
Voltage - DC Spark Over (Nom): 90 V
Number of Poles: 2
Fail Short: No
Impulse Discharge Current (8/20µs): 20000A (20kA)
Mounting Type: Through Hole
Package / Case: Axial Cylinder
Alternative Parts (Cross-Reference): CG90LCG-90L; CG90L..;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.30.8000
Mfr: Littelfuse Inc.
Other Names: F2727,420-1069,-1024-CG90L,420-1069-ND

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - F2727-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
F2727-ND
Gas Discharge Tube Arresters (GDT) F2727-ND
Gas Discharge Tube 90V 20000A (20kA) 2 Pole Through Hole

Gas Discharge Tube 90V 20000A (20kA) 2 Pole Through Hole

Buy Now Datasheet
Gas Discharge Tube, 2P, 4Ka, 600V; Product Range Littelfuse - 64K2257 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 2P, 4Ka, 600V; Product Range Littelfuse
64K2257
Gas Discharge Tube, 2P, 4Ka, 600V; Product Range Littelfuse 64K2257
GAS DISCHARGE TUBE, 2P, 4KA, 600V; Product Range:CG Series; DC Breakover Voltage:90V; GDT Case Style:Axial Leaded; Impulse Discharge Current:100A; Impulse Sparkover Voltage:400V; Breakdown Voltage:108V; Breakdown Voltage Vbr:90V RoHS Compliant: Yes

GAS DISCHARGE TUBE, 2P, 4KA, 600V; Product Range:CG Series; DC Breakover Voltage:90V; GDT Case Style:Axial Leaded; Impulse Discharge Current:100A; Impulse Sparkover Voltage:400V; Breakdown Voltage:108V; Breakdown Voltage Vbr:90V RoHS Compliant: Yes

Supplier's Site
Gas Discharge Tube, Axial, 20000A, 600V; Product Range Littelfuse - 32R8778 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, Axial, 20000A, 600V; Product Range Littelfuse
32R8778
Gas Discharge Tube, Axial, 20000A, 600V; Product Range Littelfuse 32R8778
GAS DISCHARGE TUBE, AXIAL, 20000A, 600V; Product Range:CG Series; DC Breakover Voltage:90V; GDT Case Style:Axial Leaded; Impulse Discharge Current:20kA; Impulse Sparkover Voltage:600V; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

GAS DISCHARGE TUBE, AXIAL, 20000A, 600V; Product Range:CG Series; DC Breakover Voltage:90V; GDT Case Style:Axial Leaded; Impulse Discharge Current:20kA; Impulse Sparkover Voltage:600V; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number CG90L 1051863-CG90L F2727-ND 64K2257 32R8778
Product Name Two Terminal Maximum Duty Gas Plasma Arresters Circuit Protection - Gas Discharge Tube Arresters (GDT) Gas Discharge Tube Arresters (GDT) Gas Discharge Tube, 2P, 4Ka, 600V; Product Range Littelfuse Gas Discharge Tube, Axial, 20000A, 600V; Product Range Littelfuse
Standards RoHS
Capacitance Range 1 pF
Rated Voltage 108 volts 400 volts 600 volts
Rated Voltage 65 volts
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 3088277 - RS Components, Ltd.
Specs
Package Type Through hole
View Details
Gas Discharge Tube Arresters (GDT) - 2027-35-ALF-ND - DigiKey
Specs
Application Industrial
Package Type Cylinder No Lead
Rated Current 10000 amps
View Details
Gas Discharge Tube Arresters (GDT) - GTCN38-231M-R10-FS-ND - DigiKey
Specs
Application Industrial
Features Fail Short
Package Type Cylinder No Lead, 3 Terminal
View Details