Littelfuse, Inc. GP S.A. STANDARD NOMINAL CG84.5LTR

Description
Littelfuse CG8 two-electrode high-voltage (2.5–4.5 kV) Gas Discharge Tubes are designed for surge protection and high isolation applications, and for applications for which bias voltages or signal levels of several hundred volts are normally present. Rugged ceramic–metal construction Available with voltage ratings ranging from 2.5 kV to 4.5 kV 3 kA 8/20 μs surge capability Low capacitance Available in T&R packaging Available with lead Lead-free and RoHS compliant
Request a Quote Datasheet
Description
Littelfuse CG8 two-electrode high-voltage (2.5–4.5 kV) Gas Discharge Tubes are designed for surge protection and high isolation applications, and for applications for which bias voltages or signal levels of several hundred volts are normally present. Rugged ceramic–metal construction Available with voltage ratings ranging from 2.5 kV to 4.5 kV 3 kA 8/20 μs surge capability Low capacitance Available in T&R packaging Available with lead Lead-free and RoHS compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
GP S.A. STANDARD NOMINAL - CG84.5LTR - Littelfuse, Inc.
Rosemont, IL, United States
GP S.A. STANDARD NOMINAL
CG84.5LTR
GP S.A. STANDARD NOMINAL CG84.5LTR
Littelfuse CG8 two-electrode high-voltage (2.5–4.5 kV) Gas Discharge Tubes are designed for surge protection and high isolation applications, and for applications for which bias voltages or signal levels of several hundred volts are normally present. Rugged ceramic–metal construction Available with voltage ratings ranging from 2.5 kV to 4.5 kV 3 kA 8/20 μs surge capability Low capacitance Available in T&R packaging Available with lead Lead-free and RoHS compliant

Littelfuse CG8 two-electrode high-voltage (2.5–4.5 kV) Gas Discharge Tubes are designed for surge protection and high isolation applications, and for applications for which bias voltages or signal levels of several hundred volts are normally present. Rugged ceramic–metal construction Available with voltage ratings ranging from 2.5 kV to 4.5 kV 3 kA 8/20 μs surge capability Low capacitance Available in T&R packaging Available with lead Lead-free and RoHS compliant

Supplier's Site Datasheet
Gas Discharge Tube Arresters (GDT) - 18-CG84.5LTR-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
18-CG84.5LTR-ND
Gas Discharge Tube Arresters (GDT) 18-CG84.5LTR-ND
GDT

GDT

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - 18-CG84.5LTRCT-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
18-CG84.5LTRCT-ND
Gas Discharge Tube Arresters (GDT) 18-CG84.5LTRCT-ND
GDT

GDT

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - 18-CG84.5LTRDKR-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
18-CG84.5LTRDKR-ND
Gas Discharge Tube Arresters (GDT) 18-CG84.5LTRDKR-ND
GDT

GDT

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey DigiKey
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number CG84.5LTR 18-CG84.5LTR-ND 18-CG84.5LTRCT-ND
Product Name GP S.A. STANDARD NOMINAL Gas Discharge Tube Arresters (GDT) Gas Discharge Tube Arresters (GDT)
Capacitance Range 1 pF
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 1670451 - RS Components, Ltd.
Specs
Package Type Through hole
View Details
Gas Discharge Tube Arresters (GDT) - 2015-15-SMH-RPLF-ND - DigiKey
Specs
Application Industrial
Features Tape and Reel Packaging
Package Type Surface Mount; 2-SMD
View Details
Y-Series Two Electrode Gas Tube Arrester - Y-152B - Sankosha U.S.A., Inc.
Specs
Application Data Lines; Telecommunications
Standards UL Recognized Component Mark (US and Canadian); RoHS
Construction Ceramic
View Details