Littelfuse CG7 series GDT is a miniature surface mount device with a 1kA 8/20μS surge rating. Its low insertion loss and thus low off-state capacitance makes it compatible with high bandwidth applications up to the GHz RF range. This GDT’s crow barring characteristic protects sensitive ICs from surges as defined in ITU K.20/21/45 Basic and Enhanced Recommendations, GR-1089-CORE first level lightning Port Type 1 and 3, and IEC 61000- 4-5 2nd edition. It is hermetically sealed using non-radioactive materials and is thus environmentally safe. Its 2.8mm diameter size makes it the world’s smallest two-electrode single chamber GDT. Up to 1kA Surge Capability in Minimal Footprint Ultra-low capacitance Surface mount form factor
Gas Discharge Tube 230V 1000A (1kA) 2 Pole Surface Mount
Gas Discharge Tube 230V 1000A (1kA) 2 Pole Surface Mount
Gas Discharge Tube 230V 1000A (1kA) 2 Pole Surface Mount
| Littelfuse, Inc. | DigiKey | DigiKey | |
|---|---|---|---|
| Product Category | Gas Discharge Tubes (GDT) | Gas Discharge Tubes (GDT) | Gas Discharge Tubes (GDT) |
| Product Number | CG7230MS | F7400TR-ND | F7400CT-ND |
| Product Name | Two Terminal Mini Gas Plasma Arresters | Gas Discharge Tube Arresters (GDT) | Gas Discharge Tube Arresters (GDT) |
| Standards | RoHS | ||
| Capacitance Range | 0.5000 pF | ||
| Rated Voltage | 276 volts | ||
| Rated Voltage | 135 volts |