Littelfuse, Inc. Two Terminal Mini Gas Plasma Arresters CG6470SM

Description
Littelfuse CG6 series GDT is a miniature surface-mount device with a 3kA 8/20 surge rating. This ITU-T K.12 Class 1, Type 1 GDT provides protection against fast rising transients typically caused by nearby lightning events. Its low insertion loss and thus low off-state capacitance makes it compatible with high bandwidth applications up to the GHz RF range. This GDT’s crow barring characteristic protects sensitive ICs from surges as defined in ITU K.20/21/45 Basic and Enhanced Recommendations, GR-1089-CORE first level lightning Port Type 1, 3, and 5, and IEC 61000-4-5 2nd edition Level 5 and below. It is hermetically sealed using non-radioactive materials and is thus environmentally safe. Its 3.5mm diameter size makes it the world’s smallest two-electrode single chamber GDT available. Up to 3 kA Surge Capability in Minimal Footprint Ultra-low capacitance (< 0.3 pF) Surface mount form factor with square terminals
Request a Quote Datasheet
Description
Littelfuse CG6 series GDT is a miniature surface-mount device with a 3kA 8/20 surge rating. This ITU-T K.12 Class 1, Type 1 GDT provides protection against fast rising transients typically caused by nearby lightning events. Its low insertion loss and thus low off-state capacitance makes it compatible with high bandwidth applications up to the GHz RF range. This GDT’s crow barring characteristic protects sensitive ICs from surges as defined in ITU K.20/21/45 Basic and Enhanced Recommendations, GR-1089-CORE first level lightning Port Type 1, 3, and 5, and IEC 61000-4-5 2nd edition Level 5 and below. It is hermetically sealed using non-radioactive materials and is thus environmentally safe. Its 3.5mm diameter size makes it the world’s smallest two-electrode single chamber GDT available. Up to 3 kA Surge Capability in Minimal Footprint Ultra-low capacitance (< 0.3 pF) Surface mount form factor with square terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Two Terminal Mini Gas Plasma Arresters - CG6470SM - Littelfuse, Inc.
Rosemont, IL, United States
Two Terminal Mini Gas Plasma Arresters
CG6470SM
Two Terminal Mini Gas Plasma Arresters CG6470SM
Littelfuse CG6 series GDT is a miniature surface-mount device with a 3kA 8/20 surge rating. This ITU-T K.12 Class 1, Type 1 GDT provides protection against fast rising transients typically caused by nearby lightning events. Its low insertion loss and thus low off-state capacitance makes it compatible with high bandwidth applications up to the GHz RF range. This GDT’s crow barring characteristic protects sensitive ICs from surges as defined in ITU K.20/21/45 Basic and Enhanced Recommendations, GR-1089-CORE first level lightning Port Type 1, 3, and 5, and IEC 61000-4-5 2nd edition Level 5 and below. It is hermetically sealed using non-radioactive materials and is thus environmentally safe. Its 3.5mm diameter size makes it the world’s smallest two-electrode single chamber GDT available. Up to 3 kA Surge Capability in Minimal Footprint Ultra-low capacitance (< 0.3 pF) Surface mount form factor with square terminals

Littelfuse CG6 series GDT is a miniature surface-mount device with a 3kA 8/20 surge rating. This ITU-T K.12 Class 1, Type 1 GDT provides protection against fast rising transients typically caused by nearby lightning events. Its low insertion loss and thus low off-state capacitance makes it compatible with high bandwidth applications up to the GHz RF range. This GDT’s crow barring characteristic protects sensitive ICs from surges as defined in ITU K.20/21/45 Basic and Enhanced Recommendations, GR-1089-CORE first level lightning Port Type 1, 3, and 5, and IEC 61000-4-5 2nd edition Level 5 and below. It is hermetically sealed using non-radioactive materials and is thus environmentally safe. Its 3.5mm diameter size makes it the world’s smallest two-electrode single chamber GDT available. Up to 3 kA Surge Capability in Minimal Footprint Ultra-low capacitance (< 0.3 pF) Surface mount form factor with square terminals

Supplier's Site Datasheet
Gas Discharge Tube Arresters (GDT) - F7393TR-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
F7393TR-ND
Gas Discharge Tube Arresters (GDT) F7393TR-ND
Gas Discharge Tube 470V 3000A (3kA) 2 Pole Surface Mount

Gas Discharge Tube 470V 3000A (3kA) 2 Pole Surface Mount

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - F7393CT-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
F7393CT-ND
Gas Discharge Tube Arresters (GDT) F7393CT-ND
Gas Discharge Tube 470V 3000A (3kA) 2 Pole Surface Mount

Gas Discharge Tube 470V 3000A (3kA) 2 Pole Surface Mount

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - F7393DKR-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
F7393DKR-ND
Gas Discharge Tube Arresters (GDT) F7393DKR-ND
Gas Discharge Tube 470V 3000A (3kA) 2 Pole Surface Mount

Gas Discharge Tube 470V 3000A (3kA) 2 Pole Surface Mount

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey DigiKey
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number CG6470SM F7393TR-ND F7393CT-ND
Product Name Two Terminal Mini Gas Plasma Arresters Gas Discharge Tube Arresters (GDT) Gas Discharge Tube Arresters (GDT)
Standards RoHS
Capacitance Range 0.5000 pF
Rated Voltage 540 volts
Rated Voltage 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 2469901P - RS Components, Ltd.
Specs
Rated Voltage 1300 volts
View Details
Two Terminal Mini Gas Plasma Arresters - CG7470MS - Littelfuse, Inc.
Specs
Standards RoHS
Capacitance Range 0.5000 pF
Rated Voltage 564 volts
View Details
2 suppliers
Gas Tube DC Pass Bulk Head Surge & Lightening Arrestor - CPG-ONINF - Comtelco Industries, Inc.
Specs
Features DC Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Construction Metal
View Details