Littelfuse CG6 series GDT is a miniature surface-mount device with a 3kA 8/20 surge rating. This ITU-T K.12 Class 1, Type 1 GDT provides protection against fast rising transients typically caused by nearby lightning events. Its low insertion loss and thus low off-state capacitance makes it compatible with high bandwidth applications up to the GHz RF range. This GDT’s crow barring characteristic protects sensitive ICs from surges as defined in ITU K.20/21/45 Basic and Enhanced Recommendations, GR-1089-CORE first level lightning Port Type 1, 3, and 5, and IEC 61000-4-5 2nd edition Level 5 and below. It is hermetically sealed using non-radioactive materials and is thus environmentally safe. Its 3.5mm diameter size makes it the world’s smallest two-electrode single chamber GDT available. Up to 3 kA Surge Capability in Minimal Footprint Ultra-low capacitance Surface mount form factor with square terminals
Gas Discharge Tube 145V 3000A (3kA) 2 Pole Surface Mount
Gas Discharge Tube 145V 3000A (3kA) 2 Pole Surface Mount
Gas Discharge Tube 145V 3000A (3kA) 2 Pole Surface Mount
| Littelfuse, Inc. | DigiKey | DigiKey | |
|---|---|---|---|
| Product Category | Gas Discharge Tubes (GDT) | Gas Discharge Tubes (GDT) | Gas Discharge Tubes (GDT) |
| Product Number | CG6145SM | F7387DKR-ND | F7387TR-ND |
| Product Name | Two Terminal Mini Gas Plasma Arresters | Gas Discharge Tube Arresters (GDT) | Gas Discharge Tube Arresters (GDT) |
| Standards | RoHS | ||
| Capacitance Range | 0.5000 pF | ||
| Rated Voltage | 174 volts | ||
| Rated Voltage | 52 volts |