Littelfuse, Inc. Two Terminal Mini Gas Plasma Arresters CG590L

Description
Littelfuse CG5 MS mini surge arresters are specifically designed for protection of electrical and communication equipment against over voltage transients in surface mount assembly applications. This series offers the most cutting edge protection using non-radioactive elements. Lead-free and RoHS compliant GHz working frequency Excellent stability on multiple pulse duty cycle Excellent response to fast rising transients. Ultra Low Insertion Loss 5 kA surge capability tested with 8/20μS pulse as defined by IEC 61000-4-5 Ultra small devices offered in a variety of mounting lead forms Non-Radioactive Low capacitance (<1pF) Voltage ratings ranging from 90 V to 600 V
Request a Quote Datasheet
Description
Littelfuse CG5 MS mini surge arresters are specifically designed for protection of electrical and communication equipment against over voltage transients in surface mount assembly applications. This series offers the most cutting edge protection using non-radioactive elements. Lead-free and RoHS compliant GHz working frequency Excellent stability on multiple pulse duty cycle Excellent response to fast rising transients. Ultra Low Insertion Loss 5 kA surge capability tested with 8/20μS pulse as defined by IEC 61000-4-5 Ultra small devices offered in a variety of mounting lead forms Non-Radioactive Low capacitance (<1pF) Voltage ratings ranging from 90 V to 600 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Two Terminal Mini Gas Plasma Arresters - CG590L - Littelfuse, Inc.
Rosemont, IL, United States
Two Terminal Mini Gas Plasma Arresters
CG590L
Two Terminal Mini Gas Plasma Arresters CG590L
Littelfuse CG5 MS mini surge arresters are specifically designed for protection of electrical and communication equipment against over voltage transients in surface mount assembly applications. This series offers the most cutting edge protection using non-radioactive elements. Lead-free and RoHS compliant GHz working frequency Excellent stability on multiple pulse duty cycle Excellent response to fast rising transients. Ultra Low Insertion Loss 5 kA surge capability tested with 8/20μS pulse as defined by IEC 61000-4-5 Ultra small devices offered in a variety of mounting lead forms Non-Radioactive Low capacitance (<1pF) Voltage ratings ranging from 90 V to 600 V

Littelfuse CG5 MS mini surge arresters are specifically designed for protection of electrical and communication equipment against over voltage transients in surface mount assembly applications. This series offers the most cutting edge protection using non-radioactive elements. Lead-free and RoHS compliant GHz working frequency Excellent stability on multiple pulse duty cycle Excellent response to fast rising transients. Ultra Low Insertion Loss 5 kA surge capability tested with 8/20μS pulse as defined by IEC 61000-4-5 Ultra small devices offered in a variety of mounting lead forms Non-Radioactive Low capacitance (<1pF) Voltage ratings ranging from 90 V to 600 V

Supplier's Site Datasheet
Gas Discharge Tube Arresters (GDT) - F2747CT-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
F2747CT-ND
Gas Discharge Tube Arresters (GDT) F2747CT-ND
Gas Discharge Tube 90V 5000A (5kA) 2 Pole Through Hole

Gas Discharge Tube 90V 5000A (5kA) 2 Pole Through Hole

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - F2747TR-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
F2747TR-ND
Gas Discharge Tube Arresters (GDT) F2747TR-ND
Gas Discharge Tube 90V 5000A (5kA) 2 Pole Through Hole

Gas Discharge Tube 90V 5000A (5kA) 2 Pole Through Hole

Buy Now Datasheet
Gas Discharge Tube, 90V, 5Ka, Th; Product Range Littelfuse - 02AC9246 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 90V, 5Ka, Th; Product Range Littelfuse
02AC9246
Gas Discharge Tube, 90V, 5Ka, Th; Product Range Littelfuse 02AC9246
GAS DISCHARGE TUBE, 90V, 5KA, TH; Product Range:CG5 Series; DC Breakover Voltage:90V; GDT Case Style:2 Terminal Through Hole; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:700V RoHS Compliant: Yes

GAS DISCHARGE TUBE, 90V, 5KA, TH; Product Range:CG5 Series; DC Breakover Voltage:90V; GDT Case Style:2 Terminal Through Hole; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:700V RoHS Compliant: Yes

Supplier's Site
Gas Discharge Tube, 2 Pol, 500A, 700V; Product Range Littelfuse - 76R0891 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 2 Pol, 500A, 700V; Product Range Littelfuse
76R0891
Gas Discharge Tube, 2 Pol, 500A, 700V; Product Range Littelfuse 76R0891
GAS DISCHARGE TUBE, 2 POL, 500A, 700V; Product Range:CG5 Series; DC Breakover Voltage:90V; GDT Case Style:2 Terminal Through Hole; Impulse Discharge Current:500A; Impulse Sparkover Voltage:700V RoHS Compliant: Yes

GAS DISCHARGE TUBE, 2 POL, 500A, 700V; Product Range:CG5 Series; DC Breakover Voltage:90V; GDT Case Style:2 Terminal Through Hole; Impulse Discharge Current:500A; Impulse Sparkover Voltage:700V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number CG590L F2747CT-ND F2747TR-ND 02AC9246 76R0891
Product Name Two Terminal Mini Gas Plasma Arresters Gas Discharge Tube Arresters (GDT) Gas Discharge Tube Arresters (GDT) Gas Discharge Tube, 90V, 5Ka, Th; Product Range Littelfuse Gas Discharge Tube, 2 Pol, 500A, 700V; Product Range Littelfuse
Standards RoHS
Capacitance Range 1 pF
Rated Voltage 113 volts 700 volts 700 volts
Rated Voltage 65 volts
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 7031060P - RS Components, Ltd.
Specs
Rated Voltage 550 volts
View Details
Gas Discharge Tube Arresters (GDT) - 2027-35-C-ND - DigiKey
Specs
Application Industrial
Package Type Through Hole Axial Wire leads; Axial Cylinder
Rated Current 10000 amps
View Details
2 suppliers
Gas Discharge Tube Arresters (GDT) - GTCN28-401L-P05-ND - DigiKey
Specs
Application Industrial
Package Type Cylinder No Lead
Rated Current 5000 amps
View Details