Win Source Part Number: 1217467-CG590L-02
Category: Circuit Protection>Gas Discharge Tube Arresters (GDT)
Series: CG5
Package: Bulk
Standard Package: 600
Voltage - DC Spark Over (Nom): 90 V
Number of Poles: 2
Fail Short: No
Impulse Discharge Current (8/20µs): 5000A (5kA)
Mounting Type: Through Hole
Package / Case: Axial Cylinder, Radial Bend
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.30.8000
Mfr: Littelfuse Inc.
Other Names: -CG590L-02
| Win Source Electronics | |
|---|---|
| Product Category | Gas Discharge Tubes (GDT) |
| Product Number | 1217467-CG590L-02 |
| Product Name | Circuit Protection - Gas Discharge Tube Arresters (GDT) |