Littelfuse CG5 MS mini surge arresters are specifically designed for protection of electrical and communication equipment against over voltage transients in surface mount assembly applications. This series offers the most cutting edge protection using non-radioactive elements. Lead-free and RoHS compliant GHz working frequency Excellent stability on multiple pulse duty cycle Excellent response to fast rising transients. Ultra Low Insertion Loss 5 kA surge capability tested with 8/20μS pulse as defined by IEC 61000-4-5 Ultra small devices offered in a variety of mounting lead forms Nonradioactive Low capacitance (<1pF) Voltage ratings ranging from 90 V to 600 V
GDT 600V 5000A 2 POLE THT
Gas Discharge Tube 600V 5000A (5kA) 2 Pole Through Hole
| Littelfuse, Inc. | DigiKey | DigiKey | |
|---|---|---|---|
| Product Category | Gas Discharge Tubes (GDT) | Gas Discharge Tubes (GDT) | Gas Discharge Tubes (GDT) |
| Product Number | CG5600L | 18-CG5600LCT-ND | 18-CG5600LTR-ND |
| Product Name | Two Terminal Mini Gas Plasma Arresters | Gas Discharge Tube Arresters (GDT) | Gas Discharge Tube Arresters (GDT) |
| Standards | RoHS | ||
| Capacitance Range | 1 pF | ||
| Rated Voltage | 720 volts | ||
| Rated Voltage | 150 volts |