Littelfuse, Inc. Two Terminal Mini Gas Plasma Arresters CG5350LSTR

Description
Littelfuse CG5 MS mini surge arresters are specifically designed for protection of electrical and communication equipment against over voltage transients in surface mount assembly applications. This series offers the most cutting edge protection using non-radioactive elements. Lead-free and RoHS compliant GHz working frequency Excellent stability on multiple pulse duty cycle Excellent response to fast rising transients. Ultra Low Insertion Loss 5 kA surge capability tested with 8/20μS pulse as defined by IEC 61000-4-5 Ultra small devices offered in a variety of mounting lead forms Nonradioactive Low capacitance (<1pF) Voltage ratings ranging from 90 V to 600 V
Request a Quote Datasheet
Description
Littelfuse CG5 MS mini surge arresters are specifically designed for protection of electrical and communication equipment against over voltage transients in surface mount assembly applications. This series offers the most cutting edge protection using non-radioactive elements. Lead-free and RoHS compliant GHz working frequency Excellent stability on multiple pulse duty cycle Excellent response to fast rising transients. Ultra Low Insertion Loss 5 kA surge capability tested with 8/20μS pulse as defined by IEC 61000-4-5 Ultra small devices offered in a variety of mounting lead forms Nonradioactive Low capacitance (<1pF) Voltage ratings ranging from 90 V to 600 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Two Terminal Mini Gas Plasma Arresters - CG5350LSTR - Littelfuse, Inc.
Rosemont, IL, United States
Two Terminal Mini Gas Plasma Arresters
CG5350LSTR
Two Terminal Mini Gas Plasma Arresters CG5350LSTR
Littelfuse CG5 MS mini surge arresters are specifically designed for protection of electrical and communication equipment against over voltage transients in surface mount assembly applications. This series offers the most cutting edge protection using non-radioactive elements. Lead-free and RoHS compliant GHz working frequency Excellent stability on multiple pulse duty cycle Excellent response to fast rising transients. Ultra Low Insertion Loss 5 kA surge capability tested with 8/20μS pulse as defined by IEC 61000-4-5 Ultra small devices offered in a variety of mounting lead forms Nonradioactive Low capacitance (<1pF) Voltage ratings ranging from 90 V to 600 V

Littelfuse CG5 MS mini surge arresters are specifically designed for protection of electrical and communication equipment against over voltage transients in surface mount assembly applications. This series offers the most cutting edge protection using non-radioactive elements. Lead-free and RoHS compliant GHz working frequency Excellent stability on multiple pulse duty cycle Excellent response to fast rising transients. Ultra Low Insertion Loss 5 kA surge capability tested with 8/20μS pulse as defined by IEC 61000-4-5 Ultra small devices offered in a variety of mounting lead forms Nonradioactive Low capacitance (<1pF) Voltage ratings ranging from 90 V to 600 V

Supplier's Site Datasheet
Laguna Hills, CA, United States
Gas Discharge Tube Arresters (GDT) - CG5350LSTR
1029112-CG5350LSTR
Gas Discharge Tube Arresters (GDT) - CG5350LSTR 1029112-CG5350LSTR
Manufacturer: Littelfuse Inc. Win Source Part Number: 1029112-CG5350LSTR Packaging: Reel - TR Mounting: SMD (SMT) Voltage - DC Spark Over (Nom): 350V Impulse Discharge Current (8/20μs): 5000A (5kA) Number of Poles: 2 Fail Short: No Categories: Circuit Protection Status: Active Dimension: Axial Cylinder, Radial SMT Bend Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1029112-CG5350LSTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - DC Spark Over (Nom): 350V
Impulse Discharge Current (8/20μs): 5000A (5kA)
Number of Poles: 2
Fail Short: No
Categories: Circuit Protection
Status: Active
Dimension: Axial Cylinder, Radial SMT Bend
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - CG5350LSTRCT-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
CG5350LSTRCT-ND
Gas Discharge Tube Arresters (GDT) CG5350LSTRCT-ND
Gas Discharge Tube 350V 5000A (5kA) 2 Pole Surface Mount

Gas Discharge Tube 350V 5000A (5kA) 2 Pole Surface Mount

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - CG5350LSTRTR-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
CG5350LSTRTR-ND
Gas Discharge Tube Arresters (GDT) CG5350LSTRTR-ND
Gas Discharge Tube 350V 5000A (5kA) 2 Pole Surface Mount

Gas Discharge Tube 350V 5000A (5kA) 2 Pole Surface Mount

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - CG5350LSTRDKR-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
CG5350LSTRDKR-ND
Gas Discharge Tube Arresters (GDT) CG5350LSTRDKR-ND
Gas Discharge Tube 350V 5000A (5kA) 2 Pole Surface Mount

Gas Discharge Tube 350V 5000A (5kA) 2 Pole Surface Mount

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. Win Source Electronics DigiKey DigiKey
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number CG5350LSTR 1029112-CG5350LSTR CG5350LSTRCT-ND CG5350LSTRTR-ND
Product Name Two Terminal Mini Gas Plasma Arresters Gas Discharge Tube Arresters (GDT) - CG5350LSTR Gas Discharge Tube Arresters (GDT) Gas Discharge Tube Arresters (GDT)
Standards RoHS
Capacitance Range 1 pF
Rated Voltage 420 volts
Rated Voltage 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 1911513 - RS Components, Ltd.
Specs
Package Type Through hole
View Details
Gas Discharge Tube - 2 Electrodes - BH 2500V - CITEL SURGE PROTECTION
Specs
Standards UL Listing Mark; UL Recognized Component Mark (US and Canadian); VDE Component Mark; RoHS
Package Type Through Hole Axial Wire leads
Capacitance Range 0.8000 pF
View Details
Gas Tube DC Pass Bulk Head Surge & Lightening Arrestor - CPG-ONINF - Comtelco Industries, Inc.
Specs
Features DC Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Construction Metal
View Details