Littelfuse, Inc. Two Terminal Mini Gas Plasma Arresters CG5350

Description
Littelfuse CG5 MS mini surge arresters are specifically designed for protection of electrical and communication equipment against over voltage transients in surface mount assembly applications. This series offers the most cutting edge protection using non-radioactive elements. Lead-free and RoHS compliant GHz working frequency Excellent stability on multiple pulse duty cycle Excellent response to fast rising transients. Ultra Low Insertion Loss 5 kA surge capability tested with 8/20μS pulse as defined by IEC 61000-4-5 Ultra small devices offered in a variety of mounting lead forms Nonradioactive Low capacitance (<1pF) Voltage ratings ranging from 90 V to 600 V
Request a Quote Datasheet
Description
Littelfuse CG5 MS mini surge arresters are specifically designed for protection of electrical and communication equipment against over voltage transients in surface mount assembly applications. This series offers the most cutting edge protection using non-radioactive elements. Lead-free and RoHS compliant GHz working frequency Excellent stability on multiple pulse duty cycle Excellent response to fast rising transients. Ultra Low Insertion Loss 5 kA surge capability tested with 8/20μS pulse as defined by IEC 61000-4-5 Ultra small devices offered in a variety of mounting lead forms Nonradioactive Low capacitance (<1pF) Voltage ratings ranging from 90 V to 600 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Two Terminal Mini Gas Plasma Arresters - CG5350 - Littelfuse, Inc.
Rosemont, IL, United States
Two Terminal Mini Gas Plasma Arresters
CG5350
Two Terminal Mini Gas Plasma Arresters CG5350
Littelfuse CG5 MS mini surge arresters are specifically designed for protection of electrical and communication equipment against over voltage transients in surface mount assembly applications. This series offers the most cutting edge protection using non-radioactive elements. Lead-free and RoHS compliant GHz working frequency Excellent stability on multiple pulse duty cycle Excellent response to fast rising transients. Ultra Low Insertion Loss 5 kA surge capability tested with 8/20μS pulse as defined by IEC 61000-4-5 Ultra small devices offered in a variety of mounting lead forms Nonradioactive Low capacitance (<1pF) Voltage ratings ranging from 90 V to 600 V

Littelfuse CG5 MS mini surge arresters are specifically designed for protection of electrical and communication equipment against over voltage transients in surface mount assembly applications. This series offers the most cutting edge protection using non-radioactive elements. Lead-free and RoHS compliant GHz working frequency Excellent stability on multiple pulse duty cycle Excellent response to fast rising transients. Ultra Low Insertion Loss 5 kA surge capability tested with 8/20μS pulse as defined by IEC 61000-4-5 Ultra small devices offered in a variety of mounting lead forms Nonradioactive Low capacitance (<1pF) Voltage ratings ranging from 90 V to 600 V

Supplier's Site Datasheet
Gas Discharge Tube Arresters (GDT) - CG5350-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
CG5350-ND
Gas Discharge Tube Arresters (GDT) CG5350-ND
Gas Discharge Tube 350V 5000A (5kA) 2 Pole User Defined

Gas Discharge Tube 350V 5000A (5kA) 2 Pole User Defined

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number CG5350 CG5350-ND
Product Name Two Terminal Mini Gas Plasma Arresters Gas Discharge Tube Arresters (GDT)
Standards RoHS
Capacitance Range 1 pF
Rated Voltage 420 volts
Rated Voltage 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 1911541 - RS Components, Ltd.
Specs
Package Type Through hole
View Details
Gas Discharge Tube Arresters (GDT) - 2026-15-C18-ND - DigiKey
Specs
Application Industrial
Package Type Through Hole Radial Leads; Axial Cylinder, 3 Lead (Radial Bend)
Rated Current 20000 amps
View Details
2 suppliers
Medium to High Surge - Medium to High Surge GDT - 3 Terminal, 6 mm, Radial Leaded - GTCR36-351M-R10 - Littelfuse, Inc.
Specs
Standards RoHS
Operating Temperature -40 to 90 C (-40 to 194 F)
Capacitance Range 1 pF
View Details
2 suppliers