Littelfuse, Inc. Gas Discharge Tube, 2P, 5Ka, 700V, Full Reel; Product Range Littelfuse CG5-90MS

Description
GAS DISCHARGE TUBE, 2P, 5KA, 700V, FULL REEL; Product Range:CG5 Series; DC Breakover Voltage:90V; GDT Case Style:SMD; Impulse Discharge Current:500A; Impulse Sparkover Voltage:500V; Breakdown Voltage:113V; Breakdown Voltage Vbr:90V RoHS Compliant: Yes
Description
GAS DISCHARGE TUBE, 2P, 5KA, 700V, FULL REEL; Product Range:CG5 Series; DC Breakover Voltage:90V; GDT Case Style:SMD; Impulse Discharge Current:500A; Impulse Sparkover Voltage:500V; Breakdown Voltage:113V; Breakdown Voltage Vbr:90V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube, 2P, 5Ka, 700V, Full Reel; Product Range Littelfuse - 30K6830 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 2P, 5Ka, 700V, Full Reel; Product Range Littelfuse
30K6830
Gas Discharge Tube, 2P, 5Ka, 700V, Full Reel; Product Range Littelfuse 30K6830
GAS DISCHARGE TUBE, 2P, 5KA, 700V, FULL REEL; Product Range:CG5 Series; DC Breakover Voltage:90V; GDT Case Style:SMD; Impulse Discharge Current:500A; Impulse Sparkover Voltage:500V; Breakdown Voltage:113V; Breakdown Voltage Vbr:90V RoHS Compliant: Yes

GAS DISCHARGE TUBE, 2P, 5KA, 700V, FULL REEL; Product Range:CG5 Series; DC Breakover Voltage:90V; GDT Case Style:SMD; Impulse Discharge Current:500A; Impulse Sparkover Voltage:500V; Breakdown Voltage:113V; Breakdown Voltage Vbr:90V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT)
Product Number 30K6830
Product Name Gas Discharge Tube, 2P, 5Ka, 700V, Full Reel; Product Range Littelfuse
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 1670485 - RS Components, Ltd.
Specs
Package Type Through hole
View Details
Lightning Arrestor - AW-LA - AvaLAN Wireless Systems, Inc.
AvaLAN Wireless Systems, Inc.
Specs
Application Provide a Measure of Protection to the Radio if Lightning Strikes the Antenna.
Package Type Connectorized
View Details
Low to Medium Surge GDT, 3 Terminal, 5 mm, No Leads - GTCN35-231M-R05-FT - Littelfuse, Inc.
Specs
Standards RoHS
Operating Temperature -20 to 65 C (-4 to 149 F)
Capacitance Range 1 pF
View Details
2 suppliers