Littelfuse, Inc. Two-terminal SMT High Voltage Gas Plasma Arresters CG42.7SM

Description
CG4 Series high voltage miniature SMT gas discharge tubes provide high levels of protection against fast rising transients caused by lightning disturbances. These GDTs are high voltage (800V - 3000V) devices designed for over-voltage protection for high isolation applications. High DC breakdown voltage 800V to 3000 V Surface mount form factor with two squared terminals Medium surge capability 3 kA (8/20µs) Miniature footprint Lead-free and RoHS compliant UL Recognized
Request a Quote Datasheet
Description
CG4 Series high voltage miniature SMT gas discharge tubes provide high levels of protection against fast rising transients caused by lightning disturbances. These GDTs are high voltage (800V - 3000V) devices designed for over-voltage protection for high isolation applications. High DC breakdown voltage 800V to 3000 V Surface mount form factor with two squared terminals Medium surge capability 3 kA (8/20µs) Miniature footprint Lead-free and RoHS compliant UL Recognized
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Two-terminal SMT High Voltage Gas Plasma Arresters - CG42.7SM - Littelfuse, Inc.
Rosemont, IL, United States
Two-terminal SMT High Voltage Gas Plasma Arresters
CG42.7SM
Two-terminal SMT High Voltage Gas Plasma Arresters CG42.7SM
CG4 Series high voltage miniature SMT gas discharge tubes provide high levels of protection against fast rising transients caused by lightning disturbances. These GDTs are high voltage (800V - 3000V) devices designed for over-voltage protection for high isolation applications. High DC breakdown voltage 800V to 3000 V Surface mount form factor with two squared terminals Medium surge capability 3 kA (8/20µs) Miniature footprint Lead-free and RoHS compliant UL Recognized

CG4 Series high voltage miniature SMT gas discharge tubes provide high levels of protection against fast rising transients caused by lightning disturbances. These GDTs are high voltage (800V - 3000V) devices designed for over-voltage protection for high isolation applications. High DC breakdown voltage 800V to 3000 V Surface mount form factor with two squared terminals Medium surge capability 3 kA (8/20µs) Miniature footprint Lead-free and RoHS compliant UL Recognized

Supplier's Site Datasheet
Gas Discharge Tube Arresters (GDT) - F7599CT-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
F7599CT-ND
Gas Discharge Tube Arresters (GDT) F7599CT-ND
Gas Discharge Tube 2700V 3000A (3kA) 2 Pole Surface Mount

Gas Discharge Tube 2700V 3000A (3kA) 2 Pole Surface Mount

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - F7599TR-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
F7599TR-ND
Gas Discharge Tube Arresters (GDT) F7599TR-ND
Gas Discharge Tube 2700V 3000A (3kA) 2 Pole Surface Mount

Gas Discharge Tube 2700V 3000A (3kA) 2 Pole Surface Mount

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - F7599DKR-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
F7599DKR-ND
Gas Discharge Tube Arresters (GDT) F7599DKR-ND
Gas Discharge Tube 2700V 3000A (3kA) 2 Pole Surface Mount

Gas Discharge Tube 2700V 3000A (3kA) 2 Pole Surface Mount

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - 1294-CG42.7SM-CHP - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
1294-CG42.7SM-CHP
Gas Discharge Tube Arresters (GDT) 1294-CG42.7SM-CHP
Gas Discharge Tube 2700V 3000A (3kA) 2 Pole Surface Mount

Gas Discharge Tube 2700V 3000A (3kA) 2 Pole Surface Mount

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey DigiKey
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number CG42.7SM F7599CT-ND F7599TR-ND
Product Name Two-terminal SMT High Voltage Gas Plasma Arresters Gas Discharge Tube Arresters (GDT) Gas Discharge Tube Arresters (GDT)
Standards RoHS
Capacitance Range 0.8000 pF
Rated Voltage 2160 volts
Rated Current 3 amps 3000 amps 3000 amps
Unlock Full Specs
to access all available technical data

Similar Products