Littelfuse, Inc. Two-terminal SMT High Voltage Gas Plasma Arresters CG41.8SM

Description
CG4 Series high voltage miniature SMT gas discharge tubes provide high levels of protection against fast rising transients caused by lightning disturbances. These GDTs are high voltage (800V - 3000V) devices designed for over-voltage protection for high isolation applications. High DC breakdown voltage 800V to 3000 V Surface mount form factor with two squared terminals Medium surge capability 3 kA (8/20µs) Miniature footprint Lead-free and RoHS compliant UL Recognized
Request a Quote Datasheet
Description
CG4 Series high voltage miniature SMT gas discharge tubes provide high levels of protection against fast rising transients caused by lightning disturbances. These GDTs are high voltage (800V - 3000V) devices designed for over-voltage protection for high isolation applications. High DC breakdown voltage 800V to 3000 V Surface mount form factor with two squared terminals Medium surge capability 3 kA (8/20µs) Miniature footprint Lead-free and RoHS compliant UL Recognized
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Two-terminal SMT High Voltage Gas Plasma Arresters - CG41.8SM - Littelfuse, Inc.
Rosemont, IL, United States
Two-terminal SMT High Voltage Gas Plasma Arresters
CG41.8SM
Two-terminal SMT High Voltage Gas Plasma Arresters CG41.8SM
CG4 Series high voltage miniature SMT gas discharge tubes provide high levels of protection against fast rising transients caused by lightning disturbances. These GDTs are high voltage (800V - 3000V) devices designed for over-voltage protection for high isolation applications. High DC breakdown voltage 800V to 3000 V Surface mount form factor with two squared terminals Medium surge capability 3 kA (8/20µs) Miniature footprint Lead-free and RoHS compliant UL Recognized

CG4 Series high voltage miniature SMT gas discharge tubes provide high levels of protection against fast rising transients caused by lightning disturbances. These GDTs are high voltage (800V - 3000V) devices designed for over-voltage protection for high isolation applications. High DC breakdown voltage 800V to 3000 V Surface mount form factor with two squared terminals Medium surge capability 3 kA (8/20µs) Miniature footprint Lead-free and RoHS compliant UL Recognized

Supplier's Site Datasheet
Gas Discharge Tube Arresters (GDT) - F7596CT-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
F7596CT-ND
Gas Discharge Tube Arresters (GDT) F7596CT-ND
Gas Discharge Tube 1800V 3000A (3kA) 2 Pole Surface Mount

Gas Discharge Tube 1800V 3000A (3kA) 2 Pole Surface Mount

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - F7596TR-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
F7596TR-ND
Gas Discharge Tube Arresters (GDT) F7596TR-ND
Gas Discharge Tube 1800V 3000A (3kA) 2 Pole Surface Mount

Gas Discharge Tube 1800V 3000A (3kA) 2 Pole Surface Mount

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - F7596DKR-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
F7596DKR-ND
Gas Discharge Tube Arresters (GDT) F7596DKR-ND
Gas Discharge Tube 1800V 3000A (3kA) 2 Pole Surface Mount

Gas Discharge Tube 1800V 3000A (3kA) 2 Pole Surface Mount

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey DigiKey
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number CG41.8SM F7596CT-ND F7596TR-ND
Product Name Two-terminal SMT High Voltage Gas Plasma Arresters Gas Discharge Tube Arresters (GDT) Gas Discharge Tube Arresters (GDT)
Standards RoHS
Capacitance Range 0.8000 pF
Rated Voltage 1440 volts
Rated Current 3 amps 3000 amps 3000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 7031064P - RS Components, Ltd.
Specs
Rated Voltage 800 volts
View Details
Gas Discharge Tube - 3 Electrode - BM SQ4 CMS Surface Mount - CITEL SURGE PROTECTION
Specs
Standards UL Recognized Component Mark (US and Canadian); VDE Component Mark; RoHS; UIT-K12
Package Type Surface Mount
Capacitance Range 0.2000 to 0.5000 pF
View Details
Gas Discharge Tube Arresters (GDT) - GTCR38-351M-Q10-FS-ND - DigiKey
Specs
Application Industrial
Features Fail Short
Package Type Through Hole Radial Leads; Radial Cylinder, 3 Lead
View Details