Littelfuse, Inc. Overvoltage Protection - Gas Discharge Tubes - High Voltage - Series: CG3 - CG38.5LTR CG38.5LTR

Description
Littelfuse CG3 two electrode high voltage (1.0 - 7.5 KV) devices are designed for surge protection and high isolation applications, and for applications for which bias voltages or signal levels of several hundred volts are normally present. Rugged ceramic-metal construction Low capacitance(<1.5 pF) Available in tape-and-reel packaging Available with or without leads
Request a Quote Datasheet
Description
Littelfuse CG3 two electrode high voltage (1.0 - 7.5 KV) devices are designed for surge protection and high isolation applications, and for applications for which bias voltages or signal levels of several hundred volts are normally present. Rugged ceramic-metal construction Low capacitance(<1.5 pF) Available in tape-and-reel packaging Available with or without leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Overvoltage Protection - Gas Discharge Tubes - High Voltage - Series: CG3 - CG38.5LTR - CG38.5LTR - Littelfuse, Inc.
Rosemont, IL, United States
Overvoltage Protection - Gas Discharge Tubes - High Voltage - Series: CG3 - CG38.5LTR
CG38.5LTR
Overvoltage Protection - Gas Discharge Tubes - High Voltage - Series: CG3 - CG38.5LTR CG38.5LTR
Littelfuse CG3 two electrode high voltage (1.0 - 7.5 KV) devices are designed for surge protection and high isolation applications, and for applications for which bias voltages or signal levels of several hundred volts are normally present. Rugged ceramic-metal construction Low capacitance(<1.5 pF) Available in tape-and-reel packaging Available with or without leads

Littelfuse CG3 two electrode high voltage (1.0 - 7.5 KV) devices are designed for surge protection and high isolation applications, and for applications for which bias voltages or signal levels of several hundred volts are normally present. Rugged ceramic-metal construction Low capacitance(<1.5 pF) Available in tape-and-reel packaging Available with or without leads

Supplier's Site Datasheet
Gas Discharge Tube Arresters (GDT) - CG38.5LTR-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
CG38.5LTR-ND
Gas Discharge Tube Arresters (GDT) CG38.5LTR-ND
Gas Discharge Tube 8500V 5000A (5kA) 2 Pole Through Hole

Gas Discharge Tube 8500V 5000A (5kA) 2 Pole Through Hole

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number CG38.5LTR CG38.5LTR-ND
Product Name Overvoltage Protection - Gas Discharge Tubes - High Voltage - Series: CG3 - CG38.5LTR Gas Discharge Tube Arresters (GDT)
Standards RoHS
Capacitance Range 1 pF
Rated Voltage 10200 volts
Rated Current 10 amps 5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 7031020P - RS Components, Ltd.
Specs
Rated Voltage 550 volts
View Details
Gas Discharge Tube Arresters (GDT) - 2026-40-C2-ND - DigiKey
Specs
Application Industrial
Package Type Through Hole Radial Leads; Axial Cylinder, 3 Lead (Radial Bend)
Rated Current 20000 amps
View Details
Gas Discharge Tube Arresters (GDT) - GTCA28-750M-R05-ND - DigiKey
Specs
Application Industrial
Package Type Through Hole Axial Wire leads; Axial Cylinder
Rated Current 5000 amps
View Details