Littelfuse, Inc. Two Terminal High Voltage Gas Plasma Arresters CG37.5L

Description
Littelfuse CG3 two electrode high voltage (1.0 - 7.5 KV) devices are designed for surge protection and high isolation applications, and for applications for which bias voltages or signal levels of several hundred volts are normally present. Rugged ceramic-metal construction Low capacitance(<1.5 pF) Available in tape-and-reel packaging Available with or without leads
Request a Quote Datasheet
Description
Littelfuse CG3 two electrode high voltage (1.0 - 7.5 KV) devices are designed for surge protection and high isolation applications, and for applications for which bias voltages or signal levels of several hundred volts are normally present. Rugged ceramic-metal construction Low capacitance(<1.5 pF) Available in tape-and-reel packaging Available with or without leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Two Terminal High Voltage Gas Plasma Arresters - CG37.5L - Littelfuse, Inc.
Rosemont, IL, United States
Two Terminal High Voltage Gas Plasma Arresters
CG37.5L
Two Terminal High Voltage Gas Plasma Arresters CG37.5L
Littelfuse CG3 two electrode high voltage (1.0 - 7.5 KV) devices are designed for surge protection and high isolation applications, and for applications for which bias voltages or signal levels of several hundred volts are normally present. Rugged ceramic-metal construction Low capacitance(<1.5 pF) Available in tape-and-reel packaging Available with or without leads

Littelfuse CG3 two electrode high voltage (1.0 - 7.5 KV) devices are designed for surge protection and high isolation applications, and for applications for which bias voltages or signal levels of several hundred volts are normally present. Rugged ceramic-metal construction Low capacitance(<1.5 pF) Available in tape-and-reel packaging Available with or without leads

Supplier's Site Datasheet
Gas Discharge Tube Arresters (GDT) - F2746-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
F2746-ND
Gas Discharge Tube Arresters (GDT) F2746-ND
Gas Discharge Tube 7500V 5000A (5kA) 2 Pole Through Hole

Gas Discharge Tube 7500V 5000A (5kA) 2 Pole Through Hole

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number CG37.5L F2746-ND
Product Name Two Terminal High Voltage Gas Plasma Arresters Gas Discharge Tube Arresters (GDT)
Standards RoHS
Capacitance Range 1 pF
Rated Voltage 9000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 7031060P - RS Components, Ltd.
Specs
Rated Voltage 550 volts
View Details
Gas Discharge Tube Arresters (GDT) - 2027-35-BT1-ND - DigiKey
Specs
Application Industrial
Features Tape and Reel Packaging
Package Type Through Hole Axial Wire leads; Axial Cylinder
View Details
2 suppliers
Gas Discharge Tube Arresters (GDT) - GTCR38-351M-P20-ND - DigiKey
Specs
Application Industrial
Package Type Through Hole Radial Leads; Radial Cylinder, 3 Lead
Rated Current 20000 amps
View Details