Littelfuse, Inc. Overvoltage Protection - Gas Discharge Tubes - High Voltage - Series: CG3 - CG36.5L CG36.5L

Description
Littelfuse CG3 two electrode high voltage (1.0 - 7.5 KV) devices are designed for surge protection and high isolation applications, and for applications for which bias voltages or signal levels of several hundred volts are normally present. Rugged ceramic-metal construction Low capacitance(<1.5 pF) Available in tape-and-reel packaging Available with or without leads
Request a Quote Datasheet
Description
Littelfuse CG3 two electrode high voltage (1.0 - 7.5 KV) devices are designed for surge protection and high isolation applications, and for applications for which bias voltages or signal levels of several hundred volts are normally present. Rugged ceramic-metal construction Low capacitance(<1.5 pF) Available in tape-and-reel packaging Available with or without leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Overvoltage Protection - Gas Discharge Tubes - High Voltage - Series: CG3 - CG36.5L - CG36.5L - Littelfuse, Inc.
Rosemont, IL, United States
Overvoltage Protection - Gas Discharge Tubes - High Voltage - Series: CG3 - CG36.5L
CG36.5L
Overvoltage Protection - Gas Discharge Tubes - High Voltage - Series: CG3 - CG36.5L CG36.5L
Littelfuse CG3 two electrode high voltage (1.0 - 7.5 KV) devices are designed for surge protection and high isolation applications, and for applications for which bias voltages or signal levels of several hundred volts are normally present. Rugged ceramic-metal construction Low capacitance(<1.5 pF) Available in tape-and-reel packaging Available with or without leads

Littelfuse CG3 two electrode high voltage (1.0 - 7.5 KV) devices are designed for surge protection and high isolation applications, and for applications for which bias voltages or signal levels of several hundred volts are normally present. Rugged ceramic-metal construction Low capacitance(<1.5 pF) Available in tape-and-reel packaging Available with or without leads

Supplier's Site Datasheet
Gas Discharge Tube Arresters (GDT) - CG36.5L-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
CG36.5L-ND
Gas Discharge Tube Arresters (GDT) CG36.5L-ND
Gas Discharge Tube 6500V 5000A (5kA) 2 Pole Through Hole

Gas Discharge Tube 6500V 5000A (5kA) 2 Pole Through Hole

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number CG36.5L CG36.5L-ND
Product Name Overvoltage Protection - Gas Discharge Tubes - High Voltage - Series: CG3 - CG36.5L Gas Discharge Tube Arresters (GDT)
Standards RoHS
Capacitance Range 1 pF
Rated Voltage 7800 volts
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 1670451 - RS Components, Ltd.
Specs
Package Type Through hole
View Details
Gas Discharge Tube Arresters (GDT) - 2027-40-C10LF-ND - DigiKey
Specs
Application Industrial
Package Type Through Hole Axial Wire leads; Axial Cylinder
Rated Current 10000 amps
View Details
Medium to High Surge GDT, 3 Terminal, 6 mm, No Leads - GTCN36-231M-R10-FT - Littelfuse, Inc.
Specs
Standards RoHS
Operating Temperature -20 to 65 C (-4 to 149 F)
Capacitance Range 1 pF
View Details
2 suppliers