Littelfuse, Inc. Two Terminal High Voltage Gas Plasma Arresters CG35.0

Description
Littelfuse CG3 two electrode high voltage (1.0 - 7.5 KV) devices are designed for surge protection and high isolation applications, and for applications for which bias voltages or signal levels of several hundred volts are normally present. Rugged ceramic-metal construction Low capacitance(<1.5 pF) Available in tape-and-reel packaging Available with or without leads
Request a Quote Datasheet
Description
Littelfuse CG3 two electrode high voltage (1.0 - 7.5 KV) devices are designed for surge protection and high isolation applications, and for applications for which bias voltages or signal levels of several hundred volts are normally present. Rugged ceramic-metal construction Low capacitance(<1.5 pF) Available in tape-and-reel packaging Available with or without leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Two Terminal High Voltage Gas Plasma Arresters - CG35.0 - Littelfuse, Inc.
Rosemont, IL, United States
Two Terminal High Voltage Gas Plasma Arresters
CG35.0
Two Terminal High Voltage Gas Plasma Arresters CG35.0
Littelfuse CG3 two electrode high voltage (1.0 - 7.5 KV) devices are designed for surge protection and high isolation applications, and for applications for which bias voltages or signal levels of several hundred volts are normally present. Rugged ceramic-metal construction Low capacitance(<1.5 pF) Available in tape-and-reel packaging Available with or without leads

Littelfuse CG3 two electrode high voltage (1.0 - 7.5 KV) devices are designed for surge protection and high isolation applications, and for applications for which bias voltages or signal levels of several hundred volts are normally present. Rugged ceramic-metal construction Low capacitance(<1.5 pF) Available in tape-and-reel packaging Available with or without leads

Supplier's Site Datasheet
Gas Discharge Tube Arresters (GDT) - CG35.0-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
CG35.0-ND
Gas Discharge Tube Arresters (GDT) CG35.0-ND
Gas Discharge Tube 5000V 5000A (5kA) 2 Pole User Defined

Gas Discharge Tube 5000V 5000A (5kA) 2 Pole User Defined

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number CG35.0 CG35.0-ND
Product Name Two Terminal High Voltage Gas Plasma Arresters Gas Discharge Tube Arresters (GDT)
Standards RoHS
Capacitance Range 1 pF
Rated Voltage 6000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 1678423 - RS Components, Ltd.
Specs
Package Type Through hole
View Details
Gas Discharge Tube Arresters (GDT) - 118-2026-40-C2LF-ND - DigiKey
Specs
Application Industrial
Package Type Through Hole Radial Leads; Axial Cylinder, 3 Lead (Radial Bend)
Rated Current 20000 amps
View Details
Two Terminal Mini Gas Plasma Arresters - CG5350LTR - Littelfuse, Inc.
Specs
Standards RoHS
Capacitance Range 1 pF
Rated Voltage 420 volts
View Details
2 suppliers