Alternative Parts (Cross-Reference): Cross
Manufacturer: Littelfuse Inc.
Category: Circuit Protection Gas Discharge Tube Arresters (GDT)
Series: CG3
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Voltage - DC Spark Over (Nom): 2700 V
Impulse Discharge Current (8/20µs): 5000A (5kA)
Mounting Type: Through Hole)
Package / Case: Axial Cylinder
Gas Discharge Tube 2700V 5000A (5kA) 2 Pole Through Hole
Gas Discharge Tube 2700V 5000A (5kA) 2 Pole Through Hole
| Win Source Electronics | DigiKey | DigiKey | |
|---|---|---|---|
| Product Category | Gas Discharge Tubes (GDT) | Gas Discharge Tubes (GDT) | Gas Discharge Tubes (GDT) |
| Product Number | F11237CT-ND | F11237TR-ND | |
| Product Name | Circuit Protection Gas Discharge Tube Arresters (GDT) | Gas Discharge Tube Arresters (GDT) | Gas Discharge Tube Arresters (GDT) |
| Application | Industrial | Industrial |