Littelfuse, Inc. Two Terminal High Voltage Gas Plasma Arresters CG32.5L

Description
Littelfuse CG3 two electrode high voltage (1.0 - 7.5 KV) devices are designed for surge protection and high isolation applications, and for applications for which bias voltages or signal levels of several hundred volts are normally present. Rugged ceramic-metal construction Low capacitance(<1.5 pF) Available in tape-and-reel packaging Available with or without leads
Request a Quote Datasheet
Description
Littelfuse CG3 two electrode high voltage (1.0 - 7.5 KV) devices are designed for surge protection and high isolation applications, and for applications for which bias voltages or signal levels of several hundred volts are normally present. Rugged ceramic-metal construction Low capacitance(<1.5 pF) Available in tape-and-reel packaging Available with or without leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Two Terminal High Voltage Gas Plasma Arresters - CG32.5L - Littelfuse, Inc.
Rosemont, IL, United States
Two Terminal High Voltage Gas Plasma Arresters
CG32.5L
Two Terminal High Voltage Gas Plasma Arresters CG32.5L
Littelfuse CG3 two electrode high voltage (1.0 - 7.5 KV) devices are designed for surge protection and high isolation applications, and for applications for which bias voltages or signal levels of several hundred volts are normally present. Rugged ceramic-metal construction Low capacitance(<1.5 pF) Available in tape-and-reel packaging Available with or without leads

Littelfuse CG3 two electrode high voltage (1.0 - 7.5 KV) devices are designed for surge protection and high isolation applications, and for applications for which bias voltages or signal levels of several hundred volts are normally present. Rugged ceramic-metal construction Low capacitance(<1.5 pF) Available in tape-and-reel packaging Available with or without leads

Supplier's Site Datasheet
Laguna Hills, CA, United States
Circuit Protection - Gas Discharge Tube Arresters (GDT)
1060971-CG32.5L
Circuit Protection - Gas Discharge Tube Arresters (GDT) 1060971-CG32.5L
Win Source Part Number: 1060971-CG32.5L Category: Circuit Protection>Gas Discharge Tube Arresters (GDT) Series: CG3 Package: Tray Standard Package: 350 Voltage - DC Spark Over (Nom): 2500 V Number of Poles: 2 Fail Short: No Impulse Discharge Current (8/20µs): 5000A (5kA) Mounting Type: Through Hole Package / Case: Axial Cylinder Alternative Parts (Cross-Reference): CG32.5LCG32.5L.; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8535.40.0000 Mfr: Littelfuse Inc. Other Names: CG3-2.5L,420-1087-ND ,420-1087,F2745,-102 4-CG32.5L,CG325L

Win Source Part Number: 1060971-CG32.5L
Category: Circuit Protection>Gas Discharge Tube Arresters (GDT)
Series: CG3
Package: Tray
Standard Package: 350
Voltage - DC Spark Over (Nom): 2500 V
Number of Poles: 2
Fail Short: No
Impulse Discharge Current (8/20µs): 5000A (5kA)
Mounting Type: Through Hole
Package / Case: Axial Cylinder
Alternative Parts (Cross-Reference): CG32.5LCG32.5L.;
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8535.40.0000
Mfr: Littelfuse Inc.
Other Names: CG3-2.5L,420-1087-ND,420-1087,F2745,-1024-CG32.5L,CG325L

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - F2745-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
F2745-ND
Gas Discharge Tube Arresters (GDT) F2745-ND
Gas Discharge Tube 2500V 5000A (5kA) 2 Pole Through Hole

Gas Discharge Tube 2500V 5000A (5kA) 2 Pole Through Hole

Buy Now Datasheet
Gas Discharge Tube, 3.5Ka, 3.5Kv; Product Range Littelfuse - 41B9882 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 3.5Ka, 3.5Kv; Product Range Littelfuse
41B9882
Gas Discharge Tube, 3.5Ka, 3.5Kv; Product Range Littelfuse 41B9882
GAS DISCHARGE TUBE, 3.5KA, 3.5KV; Product Range:CG3 Series; DC Breakover Voltage:2.5kV; GDT Case Style:2 Terminal Through Hole; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:3.5kV RoHS Compliant: Yes

GAS DISCHARGE TUBE, 3.5KA, 3.5KV; Product Range:CG3 Series; DC Breakover Voltage:2.5kV; GDT Case Style:2 Terminal Through Hole; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:3.5kV RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number CG32.5L 1060971-CG32.5L F2745-ND 41B9882
Product Name Two Terminal High Voltage Gas Plasma Arresters Circuit Protection - Gas Discharge Tube Arresters (GDT) Gas Discharge Tube Arresters (GDT) Gas Discharge Tube, 3.5Ka, 3.5Kv; Product Range Littelfuse
Standards RoHS
Capacitance Range 1 pF
Rated Voltage 3000 volts 3500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 7031023P - RS Components, Ltd.
Specs
Rated Voltage 950 volts
View Details
Gas Discharge Tube - 3 Electrode - BT Standard - CITEL SURGE PROTECTION
Specs
Standards UL Recognized Component Mark (US and Canadian); VDE Component Mark; RoHS; UIT-K12
Package Type Through Hole Radial Leads
Capacitance Range 0.5000 to 0.9000 pF
View Details
SD8-Series Surface Mount Gas Tube Arrester - SD8-400 - Sankosha U.S.A., Inc.
Specs
Application Data Lines
Features Tape and Reel Packaging
Standards UL Recognized Component Mark (US and Canadian); RoHS
View Details