Littelfuse, Inc. Two Terminal High Voltage Gas Plasma Arresters CG31.0L

Description
Littelfuse CG3 two electrode high voltage (1.0 - 7.5 KV) devices are designed for surge protection and high isolation applications, and for applications for which bias voltages or signal levels of several hundred volts are normally present. Rugged ceramic-metal construction Low capacitance(<1.5 pF) Available in tape-and-reel packaging Available with or without leads
Request a Quote Datasheet
Description
Littelfuse CG3 two electrode high voltage (1.0 - 7.5 KV) devices are designed for surge protection and high isolation applications, and for applications for which bias voltages or signal levels of several hundred volts are normally present. Rugged ceramic-metal construction Low capacitance(<1.5 pF) Available in tape-and-reel packaging Available with or without leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Two Terminal High Voltage Gas Plasma Arresters - CG31.0L - Littelfuse, Inc.
Rosemont, IL, United States
Two Terminal High Voltage Gas Plasma Arresters
CG31.0L
Two Terminal High Voltage Gas Plasma Arresters CG31.0L
Littelfuse CG3 two electrode high voltage (1.0 - 7.5 KV) devices are designed for surge protection and high isolation applications, and for applications for which bias voltages or signal levels of several hundred volts are normally present. Rugged ceramic-metal construction Low capacitance(<1.5 pF) Available in tape-and-reel packaging Available with or without leads

Littelfuse CG3 two electrode high voltage (1.0 - 7.5 KV) devices are designed for surge protection and high isolation applications, and for applications for which bias voltages or signal levels of several hundred volts are normally present. Rugged ceramic-metal construction Low capacitance(<1.5 pF) Available in tape-and-reel packaging Available with or without leads

Supplier's Site Datasheet
Gas Discharge Tube Arresters (GDT) - F11464-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
F11464-ND
Gas Discharge Tube Arresters (GDT) F11464-ND
Gas Discharge Tube 1000V 5000A (5kA) 2 Pole Through Hole

Gas Discharge Tube 1000V 5000A (5kA) 2 Pole Through Hole

Buy Now Datasheet
Circuit Protection - Gas Discharge Tube Arresters (GDT) - 1361280-CG31.0L - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Gas Discharge Tube Arresters (GDT)
1361280-CG31.0L
Circuit Protection - Gas Discharge Tube Arresters (GDT) 1361280-CG31.0L
Win Source Part Number: 1361280-CG31.0L Category: Circuit Protection - Gas Discharge Tube Arresters (GDT) Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: CG3 Package: Tray Product Status: Active Package / Case: Axial Cylinder Mounting Type: Through Hole HTSUS: 8535.40.0000 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Spark Over (Nom): 1000 V Impulse Discharge Current (8/20µs): 5000A (5kA) Number of Poles: 2 Fail Short: No

Win Source Part Number: 1361280-CG31.0L
Category: Circuit Protection - Gas Discharge Tube Arresters (GDT)
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: CG3
Package: Tray
Product Status: Active
Package / Case: Axial Cylinder
Mounting Type: Through Hole
HTSUS: 8535.40.0000
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Spark Over (Nom): 1000 V
Impulse Discharge Current (8/20µs): 5000A (5kA)
Number of Poles: 2
Fail Short: No

Buy Now Datasheet
Gas Discharge Tubes - GDTs / Gas Plasma Arrestors GP S.A. STAN. 1.0KV - 461-CG31.0L - Utmel Electronic Limited
Hong Kong, China
Gas Discharge Tubes - GDTs / Gas Plasma Arrestors GP S.A. STAN. 1.0KV
461-CG31.0L
Gas Discharge Tubes - GDTs / Gas Plasma Arrestors GP S.A. STAN. 1.0KV 461-CG31.0L
Gas Discharge Tubes - GDTs / Gas Plasma Arrestors GP S.A. STAN. 1.0KV

Gas Discharge Tubes - GDTs / Gas Plasma Arrestors GP S.A. STAN. 1.0KV

Supplier's Site
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Gas Discharge Tube (GDT)
CG31.0L
TVS/Fuse/Board Level Protection >> Gas Discharge Tube (GDT) CG31.0L
5kA 1kV 2 Plugin Gas Discharge Tube (GDT) ROHS

5kA 1kV 2 Plugin Gas Discharge Tube (GDT) ROHS

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics Utmel Electronic Limited LCSC Electronics Technology (HK) Limited
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number CG31.0L F11464-ND 1361280-CG31.0L 461-CG31.0L CG31.0L
Product Name Two Terminal High Voltage Gas Plasma Arresters Gas Discharge Tube Arresters (GDT) Circuit Protection - Gas Discharge Tube Arresters (GDT) Gas Discharge Tubes - GDTs / Gas Plasma Arrestors GP S.A. STAN. 1.0KV TVS/Fuse/Board Level Protection >> Gas Discharge Tube (GDT)
Standards RoHS RoHS
Capacitance Range 1 pF 1.5 pF
Rated Voltage 1200 volts 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 1678421 - RS Components, Ltd.
Specs
Package Type Through hole
View Details
Gas Discharge Tube Arresters (GDT) - 2027-23-BT1-ND - DigiKey
Specs
Application Industrial
Features Tape and Reel Packaging
Package Type Through Hole Axial Wire leads; Axial Cylinder
View Details
3 suppliers
Two Terminal Maximum Duty Gas Plasma Arresters - CG21000MS - Littelfuse, Inc.
Specs
Standards RoHS
Capacitance Range 1 pF
Rated Voltage 1150 volts
View Details
2 suppliers