Littelfuse highly reliable CG/CG2 Series GDTs provide a high degree of surge protection in a small size ideal for board level circuit protection.GDTs function as switches which dissipate a minimum amount of energy and therefore handle currents that far surpass other types of transient voltage protection. Their gas-filled, rugged ceramic metal construction make them well suited to adverse environments.The CG/CG2 series comes in a variety of forms including surface mount, core, straight and shaped leads, to serve a variety of mounting methods.The CG Series (75-110V) is ideal for protection of test and communication equipment and other devices in which low voltage limits and extremely low arc voltages are required. The CG2 Series (145V-1000V) is ideal for protecting equipment where higher voltage limits and holdover voltages are necessary. Rugged Ceramic-Metal construction Low Capacitance(<1.5 pF) Meets REA PE-80 Available in surface mount, and a variety of lead options options
Gas Discharge Tube 600V 20000A (20kA) 2 Pole Surface Mount
Gas Discharge Tube 600V 20000A (20kA) 2 Pole Surface Mount
Gas Discharge Tube 600V 20000A (20kA) 2 Pole Surface Mount
GAS DISCHARGE TUBE, 2P, 2.5KA, 1.4KV; Product Range:CG2 Series; DC Breakover Voltage:600V; GDT Case Style:SMD; Impulse Discharge Current:2.5kA; Impulse Sparkover Voltage:1kV; Breakdown Voltage:690V; Breakdown Voltage Vbr:600V RoHS Compliant: Yes
GDT 600V 20KA SURFACE MOUNT
| Littelfuse, Inc. | DigiKey | DigiKey | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Gas Discharge Tubes (GDT) | Gas Discharge Tubes (GDT) | Gas Discharge Tubes (GDT) | Gas Discharge Tubes (GDT) | Gas Discharge Tubes (GDT) |
| Product Number | CG2600MS | F2742TR-ND | F2742CT-ND | 64K2251 | 461-CG2600MS |
| Product Name | Two Terminal Maximum Duty Gas Plasma Arresters | Gas Discharge Tube Arresters (GDT) | Gas Discharge Tube Arresters (GDT) | Gas Discharge Tube, 2P, 2.5Ka, 1.4Kv; Product Range Littelfuse | GDT 600V 20KA SURFACE MOUNT |
| Standards | RoHS | ||||
| Capacitance Range | 1 pF | 1 pF | |||
| Rated Voltage | 690 volts | 1000 volts | |||
| Rated Voltage | 150 volts |