Littelfuse, Inc. Two Terminal Maximum Duty Gas Plasma Arresters CG2600LTR

Description
Littelfuse highly reliable CG/CG2 Series GDTs provide a high degree of surge protection in a small size ideal for board level circuit protection.GDTs function as switches which dissipate a minimum amount of energy and therefore handle currents that far surpass other types of transient voltage protection. Their gas-filled, rugged ceramic metal construction make them well suited to adverse environments.The CG/CG2 series comes in a variety of forms including surface mount, core, straight and shaped leads, to serve a variety of mounting methods.The CG Series (75-110V) is ideal for protection of test and communication equipment and other devices in which low voltage limits and extremely low arc voltages are required. The CG2 Series (145V-1000V) is ideal for protecting equipment where higher voltage limits and holdover voltages are necessary. Rugged Ceramic-Metal construction Low Capacitance(<1.5 pF) Meets REA PE-80 Available in surface mount, and a variety of lead options options
Request a Quote Datasheet
Description
Littelfuse highly reliable CG/CG2 Series GDTs provide a high degree of surge protection in a small size ideal for board level circuit protection.GDTs function as switches which dissipate a minimum amount of energy and therefore handle currents that far surpass other types of transient voltage protection. Their gas-filled, rugged ceramic metal construction make them well suited to adverse environments.The CG/CG2 series comes in a variety of forms including surface mount, core, straight and shaped leads, to serve a variety of mounting methods.The CG Series (75-110V) is ideal for protection of test and communication equipment and other devices in which low voltage limits and extremely low arc voltages are required. The CG2 Series (145V-1000V) is ideal for protecting equipment where higher voltage limits and holdover voltages are necessary. Rugged Ceramic-Metal construction Low Capacitance(<1.5 pF) Meets REA PE-80 Available in surface mount, and a variety of lead options options
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Two Terminal Maximum Duty Gas Plasma Arresters - CG2600LTR - Littelfuse, Inc.
Rosemont, IL, United States
Two Terminal Maximum Duty Gas Plasma Arresters
CG2600LTR
Two Terminal Maximum Duty Gas Plasma Arresters CG2600LTR
Littelfuse highly reliable CG/CG2 Series GDTs provide a high degree of surge protection in a small size ideal for board level circuit protection.GDTs function as switches which dissipate a minimum amount of energy and therefore handle currents that far surpass other types of transient voltage protection. Their gas-filled, rugged ceramic metal construction make them well suited to adverse environments.The CG/CG2 series comes in a variety of forms including surface mount, core, straight and shaped leads, to serve a variety of mounting methods.The CG Series (75-110V) is ideal for protection of test and communication equipment and other devices in which low voltage limits and extremely low arc voltages are required. The CG2 Series (145V-1000V) is ideal for protecting equipment where higher voltage limits and holdover voltages are necessary. Rugged Ceramic-Metal construction Low Capacitance(<1.5 pF) Meets REA PE-80 Available in surface mount, and a variety of lead options options

Littelfuse highly reliable CG/CG2 Series GDTs provide a high degree of surge protection in a small size ideal for board level circuit protection.GDTs function as switches which dissipate a minimum amount of energy and therefore handle currents that far surpass other types of transient voltage protection. Their gas-filled, rugged ceramic metal construction make them well suited to adverse environments.The CG/CG2 series comes in a variety of forms including surface mount, core, straight and shaped leads, to serve a variety of mounting methods.The CG Series (75-110V) is ideal for protection of test and communication equipment and other devices in which low voltage limits and extremely low arc voltages are required. The CG2 Series (145V-1000V) is ideal for protecting equipment where higher voltage limits and holdover voltages are necessary. Rugged Ceramic-Metal construction Low Capacitance(<1.5 pF) Meets REA PE-80 Available in surface mount, and a variety of lead options options

Supplier's Site Datasheet
Gas Discharge Tube Arresters (GDT) - F4106CT-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
F4106CT-ND
Gas Discharge Tube Arresters (GDT) F4106CT-ND
Gas Discharge Tube 600V 20000A (20kA) 2 Pole Through Hole

Gas Discharge Tube 600V 20000A (20kA) 2 Pole Through Hole

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - F4106TR-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
F4106TR-ND
Gas Discharge Tube Arresters (GDT) F4106TR-ND
Gas Discharge Tube 600V 20000A (20kA) 2 Pole Through Hole

Gas Discharge Tube 600V 20000A (20kA) 2 Pole Through Hole

Buy Now Datasheet
Gas Discharge Tubes - 7606721 - RS Components, Ltd.
Corby, Northants, United Kingdom
Gas Discharge Tubes
7606721
Gas Discharge Tubes 7606721
2 Pole GDT 2600V 2.5KA CG

2 Pole GDT 2600V 2.5KA CG

Supplier's Site
Gas Discharge Tubes - 1709931 - RS Components, Ltd.
Corby, Northants, United Kingdom
Gas Discharge Tubes
1709931
Gas Discharge Tubes 1709931
2 Pole GDT 2600V 2.5KA CG

2 Pole GDT 2600V 2.5KA CG

Supplier's Site
Gas Discharge Tube, 600V, Axial; Product Range Littelfuse - 37AC4207 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 600V, Axial; Product Range Littelfuse
37AC4207
Gas Discharge Tube, 600V, Axial; Product Range Littelfuse 37AC4207
GAS DISCHARGE TUBE, 600V, AXIAL; Product Range:CG2 Series; DC Breakover Voltage:600V; GDT Case Style:Axial Leaded; Impulse Discharge Current:20kA; Impulse Sparkover Voltage:1kV; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

GAS DISCHARGE TUBE, 600V, AXIAL; Product Range:CG2 Series; DC Breakover Voltage:600V; GDT Case Style:Axial Leaded; Impulse Discharge Current:20kA; Impulse Sparkover Voltage:1kV; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number CG2600LTR F4106CT-ND F4106TR-ND 7606721 37AC4207
Product Name Two Terminal Maximum Duty Gas Plasma Arresters Gas Discharge Tube Arresters (GDT) Gas Discharge Tube Arresters (GDT) Gas Discharge Tubes Gas Discharge Tube, 600V, Axial; Product Range Littelfuse
Standards RoHS
Capacitance Range 1 pF
Rated Voltage 690 volts 1000 volts
Rated Voltage 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 7031042 - RS Components, Ltd.
Specs
Package Type Through hole
View Details
Gas Discharge Tube, 2P, 5Ka, 900V; Product Range Littelfuse - 30K6826 - Newark, An Avnet Company
Specs
Package Type Surface Mount
Rated Voltage 600 volts
Rated Current 500 amps
View Details
Gas Discharge Tube - Specialty Electrodes - BG - CITEL SURGE PROTECTION
Specs
Capacitance Range 4 pF
Rated Voltage 1500 volts
Rated Voltage 255 volts
View Details