Littelfuse, Inc. Two Terminal Maximum Duty Gas Plasma Arresters CG2350MS

Description
Littelfuse highly reliable CG/CG2 Series GDTs provide a high degree of surge protection in a small size ideal for board level circuit protection.GDTs function as switches which dissipate a minimum amount of energy and therefore handle currents that far surpass other types of transient voltage protection. Their gas-filled, rugged ceramic metal construction make them well suited to adverse environments.The CG/CG2 series comes in a variety of forms including surface mount, core, straight and shaped leads, to serve a variety of mounting methods.The CG Series (75-110V) is ideal for protection of test and communication equipment and other devices in which low voltage limits and extremely low arc voltages are required. The CG2 Series (145V-1000V) is ideal for protecting equipment where higher voltage limits and holdover voltages are necessary. Rugged Ceramic-Metal construction Low Capacitance(<1.5 pF) Meets REA PE-80 Available in surface mount, and a variety of lead options options
Request a Quote Datasheet
Description
Littelfuse highly reliable CG/CG2 Series GDTs provide a high degree of surge protection in a small size ideal for board level circuit protection.GDTs function as switches which dissipate a minimum amount of energy and therefore handle currents that far surpass other types of transient voltage protection. Their gas-filled, rugged ceramic metal construction make them well suited to adverse environments.The CG/CG2 series comes in a variety of forms including surface mount, core, straight and shaped leads, to serve a variety of mounting methods.The CG Series (75-110V) is ideal for protection of test and communication equipment and other devices in which low voltage limits and extremely low arc voltages are required. The CG2 Series (145V-1000V) is ideal for protecting equipment where higher voltage limits and holdover voltages are necessary. Rugged Ceramic-Metal construction Low Capacitance(<1.5 pF) Meets REA PE-80 Available in surface mount, and a variety of lead options options
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Two Terminal Maximum Duty Gas Plasma Arresters - CG2350MS - Littelfuse, Inc.
Rosemont, IL, United States
Two Terminal Maximum Duty Gas Plasma Arresters
CG2350MS
Two Terminal Maximum Duty Gas Plasma Arresters CG2350MS
Littelfuse highly reliable CG/CG2 Series GDTs provide a high degree of surge protection in a small size ideal for board level circuit protection.GDTs function as switches which dissipate a minimum amount of energy and therefore handle currents that far surpass other types of transient voltage protection. Their gas-filled, rugged ceramic metal construction make them well suited to adverse environments.The CG/CG2 series comes in a variety of forms including surface mount, core, straight and shaped leads, to serve a variety of mounting methods.The CG Series (75-110V) is ideal for protection of test and communication equipment and other devices in which low voltage limits and extremely low arc voltages are required. The CG2 Series (145V-1000V) is ideal for protecting equipment where higher voltage limits and holdover voltages are necessary. Rugged Ceramic-Metal construction Low Capacitance(<1.5 pF) Meets REA PE-80 Available in surface mount, and a variety of lead options options

Littelfuse highly reliable CG/CG2 Series GDTs provide a high degree of surge protection in a small size ideal for board level circuit protection.GDTs function as switches which dissipate a minimum amount of energy and therefore handle currents that far surpass other types of transient voltage protection. Their gas-filled, rugged ceramic metal construction make them well suited to adverse environments.The CG/CG2 series comes in a variety of forms including surface mount, core, straight and shaped leads, to serve a variety of mounting methods.The CG Series (75-110V) is ideal for protection of test and communication equipment and other devices in which low voltage limits and extremely low arc voltages are required. The CG2 Series (145V-1000V) is ideal for protecting equipment where higher voltage limits and holdover voltages are necessary. Rugged Ceramic-Metal construction Low Capacitance(<1.5 pF) Meets REA PE-80 Available in surface mount, and a variety of lead options options

Supplier's Site Datasheet
Gas Discharge Tube Arresters (GDT) - F2738TR-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
F2738TR-ND
Gas Discharge Tube Arresters (GDT) F2738TR-ND
Gas Discharge Tube 350V 20000A (20kA) 2 Pole Surface Mount

Gas Discharge Tube 350V 20000A (20kA) 2 Pole Surface Mount

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - F2738CT-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
F2738CT-ND
Gas Discharge Tube Arresters (GDT) F2738CT-ND
Gas Discharge Tube 350V 20000A (20kA) 2 Pole Surface Mount

Gas Discharge Tube 350V 20000A (20kA) 2 Pole Surface Mount

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - F2738DKR-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
F2738DKR-ND
Gas Discharge Tube Arresters (GDT) F2738DKR-ND
Gas Discharge Tube 350V 20000A (20kA) 2 Pole Surface Mount

Gas Discharge Tube 350V 20000A (20kA) 2 Pole Surface Mount

Buy Now Datasheet
Gas Discharge Tube, 2P, 2.5Ka, 900V; Product Range Littelfuse - 64K2249 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 2P, 2.5Ka, 900V; Product Range Littelfuse
64K2249
Gas Discharge Tube, 2P, 2.5Ka, 900V; Product Range Littelfuse 64K2249
GAS DISCHARGE TUBE, 2P, 2.5KA, 900V; Product Range:CG2 Series; DC Breakover Voltage:350V; GDT Case Style:SMD; Impulse Discharge Current:2.5kA; Impulse Sparkover Voltage:750V; Breakdown Voltage:403V; Breakdown Voltage Vbr:350V RoHS Compliant: Yes

GAS DISCHARGE TUBE, 2P, 2.5KA, 900V; Product Range:CG2 Series; DC Breakover Voltage:350V; GDT Case Style:SMD; Impulse Discharge Current:2.5kA; Impulse Sparkover Voltage:750V; Breakdown Voltage:403V; Breakdown Voltage Vbr:350V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey DigiKey Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number CG2350MS F2738TR-ND F2738CT-ND 64K2249
Product Name Two Terminal Maximum Duty Gas Plasma Arresters Gas Discharge Tube Arresters (GDT) Gas Discharge Tube Arresters (GDT) Gas Discharge Tube, 2P, 2.5Ka, 900V; Product Range Littelfuse
Standards RoHS
Capacitance Range 1 pF
Rated Voltage 403 volts 750 volts
Rated Voltage 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 7031023P - RS Components, Ltd.
Specs
Rated Voltage 950 volts
View Details
Gas Discharge Tube - 2 Electrodes - BH 2500V - CITEL SURGE PROTECTION
Specs
Standards UL Listing Mark; UL Recognized Component Mark (US and Canadian); VDE Component Mark; RoHS
Package Type Through Hole Axial Wire leads
Capacitance Range 0.8000 pF
View Details
Lightning Arrestor - AW-LA - AvaLAN Wireless Systems, Inc.
AvaLAN Wireless Systems, Inc.
Specs
Application Provide a Measure of Protection to the Radio if Lightning Strikes the Antenna.
Package Type Connectorized
View Details