Littelfuse highly reliable CG/CG2 Series GDTs provide a high degree of surge protection in a small size ideal for board level circuit protection.GDTs function as switches which dissipate a minimum amount of energy and therefore handle currents that far surpass other types of transient voltage protection. Their gas-filled, rugged ceramic metal construction make them well suited to adverse environments.The CG/CG2 series comes in a variety of forms including surface mount, core, straight and shaped leads, to serve a variety of mounting methods.The CG Series (75-110V) is ideal for protection of test and communication equipment and other devices in which low voltage limits and extremely low arc voltages are required. The CG2 Series (145V-1000V) is ideal for protecting equipment where higher voltage limits and holdover voltages are necessary. Rugged Ceramic-Metal construction Low Capacitance(<1.5 pF) Meets REA PE-80 Available in surface mount, and a variety of lead options options
Manufacturer: Littelfuse Inc.
Win Source Part Number: 808280-CG2230MS
Packaging: Reel
Mounting Style: SMD
Voltage - DC Spark Over (Nom): 230V
Impulse Discharge Current (8/20μs): 20000A (20kA)
Number of Poles: 2
Fail Short: No
Manufacturer Package: 2-SMD Cylinder Square End
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
GDT 230V 20000A 2 POLE SMD
GDT 230V 20000A 2 POLE SMD
Gas Discharge Tube 230V 20000A (20kA) 2 Pole Surface Mount
GAS DISCHARGE TUBE, 2P, 2.5KA, 700V; Product Range:CG2 Series; DC Breakover Voltage:230V; GDT Case Style:SMD; Impulse Discharge Current:2.5kA; Impulse Sparkover Voltage:600V; Breakdown Voltage:265V; Breakdown Voltage Vbr:230V RoHS Compliant: Yes
| Littelfuse, Inc. | Win Source Electronics | DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Gas Discharge Tubes (GDT) | Gas Discharge Tubes (GDT) | Gas Discharge Tubes (GDT) | Gas Discharge Tubes (GDT) | Gas Discharge Tubes (GDT) |
| Product Number | CG2230MS | 808280-CG2230MS | F2736DKR-ND | F2736TR-ND | 64K2245 |
| Product Name | Two Terminal Maximum Duty Gas Plasma Arresters | Gas Discharge Tube Arresters (GDT) - CG2230MS | Gas Discharge Tube Arresters (GDT) | Gas Discharge Tube Arresters (GDT) | Gas Discharge Tube, 2P, 2.5Ka, 700V; Product Range Littelfuse |
| Standards | RoHS | ||||
| Capacitance Range | 1 pF | ||||
| Rated Voltage | 265 volts | 600 volts | |||
| Rated Voltage | 150 volts |