Littelfuse, Inc. Two Terminal Heavy Duty Gas Plasma Arresters CG2230LSN

Description
Littelfuse highly reliable CG/CG2 Series GDTs providea high degree of surge protection in a small size idealfor board level circuit protection. Rugged Ceramic-Metal construction Low Capacitance(<1.5 pF) Meets REA PE-80 Available in surface mount, and a variety of lead options options
Request a Quote Datasheet
Description
Littelfuse highly reliable CG/CG2 Series GDTs providea high degree of surge protection in a small size idealfor board level circuit protection. Rugged Ceramic-Metal construction Low Capacitance(<1.5 pF) Meets REA PE-80 Available in surface mount, and a variety of lead options options
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Two Terminal Heavy Duty Gas Plasma Arresters - CG2230LSN - Littelfuse, Inc.
Rosemont, IL, United States
Two Terminal Heavy Duty Gas Plasma Arresters
CG2230LSN
Two Terminal Heavy Duty Gas Plasma Arresters CG2230LSN
Littelfuse highly reliable CG/CG2 Series GDTs providea high degree of surge protection in a small size idealfor board level circuit protection. Rugged Ceramic-Metal construction Low Capacitance(<1.5 pF) Meets REA PE-80 Available in surface mount, and a variety of lead options options

Littelfuse highly reliable CG/CG2 Series GDTs providea high degree of surge protection in a small size idealfor board level circuit protection. Rugged Ceramic-Metal construction Low Capacitance(<1.5 pF) Meets REA PE-80 Available in surface mount, and a variety of lead options options

Supplier's Site Datasheet
Gas Discharge Tube Arresters (GDT) - CG2230LSN-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
CG2230LSN-ND
Gas Discharge Tube Arresters (GDT) CG2230LSN-ND
Gas Discharge Tube 230V 20000A (20kA) 2 Pole Through Hole

Gas Discharge Tube 230V 20000A (20kA) 2 Pole Through Hole

Buy Now Datasheet
Gas Discharge Tube, 2Pole, 20Ka, 700V; Product Range Littelfuse - 41B9847 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 2Pole, 20Ka, 700V; Product Range Littelfuse
41B9847
Gas Discharge Tube, 2Pole, 20Ka, 700V; Product Range Littelfuse 41B9847
GAS DISCHARGE TUBE, 2POLE, 20KA, 700V; Product Range:CG2 Series; DC Breakover Voltage:230V; GDT Case Style:2 Terminal Through Hole; Impulse Discharge Current:20kA; Impulse Sparkover Voltage:700V RoHS Compliant: Yes

GAS DISCHARGE TUBE, 2POLE, 20KA, 700V; Product Range:CG2 Series; DC Breakover Voltage:230V; GDT Case Style:2 Terminal Through Hole; Impulse Discharge Current:20kA; Impulse Sparkover Voltage:700V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number CG2230LSN CG2230LSN-ND 41B9847
Product Name Two Terminal Heavy Duty Gas Plasma Arresters Gas Discharge Tube Arresters (GDT) Gas Discharge Tube, 2Pole, 20Ka, 700V; Product Range Littelfuse
Standards RoHS
Capacitance Range 1 pF
Rated Voltage 276 volts 700 volts
Rated Voltage 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 7031023P - RS Components, Ltd.
Specs
Rated Voltage 950 volts
View Details
Gas Discharge Tube Arresters (GDT) - 2026-40-C8-ND - DigiKey
Specs
Application Industrial
Package Type Cylinder 1 Lead, 3 Terminal
Rated Current 20000 amps
View Details
2 suppliers
Gas Discharge Tube Arresters (GDT) - GTCR36-231M-R10-FT-ND - DigiKey
Specs
Application Industrial
Features Fail Short
Package Type Through Hole Radial Leads; Radial Cylinder, 3 Lead
View Details