Littelfuse, Inc. Two Terminal Heavy Duty Gas Plasma Arresters CG2145LSSNTR

Description
Littelfuse highly reliable CG/CG2 Series GDTs providea high degree of surge protection in a small size idealfor board level circuit protection. Rugged Ceramic-Metal construction Low Capacitance(<1.5 pF) Meets REA PE-80 Available in surface mount, and a variety of lead options options
Request a Quote Datasheet
Description
Littelfuse highly reliable CG/CG2 Series GDTs providea high degree of surge protection in a small size idealfor board level circuit protection. Rugged Ceramic-Metal construction Low Capacitance(<1.5 pF) Meets REA PE-80 Available in surface mount, and a variety of lead options options
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Two Terminal Heavy Duty Gas Plasma Arresters - CG2145LSSNTR - Littelfuse, Inc.
Rosemont, IL, United States
Two Terminal Heavy Duty Gas Plasma Arresters
CG2145LSSNTR
Two Terminal Heavy Duty Gas Plasma Arresters CG2145LSSNTR
Littelfuse highly reliable CG/CG2 Series GDTs providea high degree of surge protection in a small size idealfor board level circuit protection. Rugged Ceramic-Metal construction Low Capacitance(<1.5 pF) Meets REA PE-80 Available in surface mount, and a variety of lead options options

Littelfuse highly reliable CG/CG2 Series GDTs providea high degree of surge protection in a small size idealfor board level circuit protection. Rugged Ceramic-Metal construction Low Capacitance(<1.5 pF) Meets REA PE-80 Available in surface mount, and a variety of lead options options

Supplier's Site Datasheet
Gas Discharge Tube Arresters (GDT) - CG2145LSSNTR-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
CG2145LSSNTR-ND
Gas Discharge Tube Arresters (GDT) CG2145LSSNTR-ND
Gas Discharge Tube 145V 20000A (20kA) 2 Pole Surface Mount

Gas Discharge Tube 145V 20000A (20kA) 2 Pole Surface Mount

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number CG2145LSSNTR CG2145LSSNTR-ND
Product Name Two Terminal Heavy Duty Gas Plasma Arresters Gas Discharge Tube Arresters (GDT)
Standards RoHS
Capacitance Range 1 pF
Rated Voltage 174 volts
Rated Voltage 90 volts
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 1670526 - RS Components, Ltd.
Specs
Package Type Through hole
View Details
Two Terminal Maximum Duty Gas Plasma Arresters - CG2300MS - Littelfuse, Inc.
Specs
Standards RoHS
Capacitance Range 1 pF
Rated Voltage 345 volts
View Details
3 suppliers
Gas Tube DC Pass Bulk Head Surge & Lightening Arrestor - CPG-ONINF - Comtelco Industries, Inc.
Specs
Features DC Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Construction Metal
View Details