Littelfuse, Inc. Two Terminal Heavy Duty Gas Plasma Arresters CG2145LSN

Description
Littelfuse highly reliable CG/CG2 Series GDTs providea high degree of surge protection in a small size idealfor board level circuit protection. Rugged Ceramic-Metal construction Low Capacitance(<1.5 pF) Meets REA PE-80 Available in surface mount, and a variety of lead options options
Request a Quote Datasheet
Description
Littelfuse highly reliable CG/CG2 Series GDTs providea high degree of surge protection in a small size idealfor board level circuit protection. Rugged Ceramic-Metal construction Low Capacitance(<1.5 pF) Meets REA PE-80 Available in surface mount, and a variety of lead options options
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Two Terminal Heavy Duty Gas Plasma Arresters - CG2145LSN - Littelfuse, Inc.
Rosemont, IL, United States
Two Terminal Heavy Duty Gas Plasma Arresters
CG2145LSN
Two Terminal Heavy Duty Gas Plasma Arresters CG2145LSN
Littelfuse highly reliable CG/CG2 Series GDTs providea high degree of surge protection in a small size idealfor board level circuit protection. Rugged Ceramic-Metal construction Low Capacitance(<1.5 pF) Meets REA PE-80 Available in surface mount, and a variety of lead options options

Littelfuse highly reliable CG/CG2 Series GDTs providea high degree of surge protection in a small size idealfor board level circuit protection. Rugged Ceramic-Metal construction Low Capacitance(<1.5 pF) Meets REA PE-80 Available in surface mount, and a variety of lead options options

Supplier's Site Datasheet
Gas Discharge Tube Arresters (GDT) - CG2145LSN-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
CG2145LSN-ND
Gas Discharge Tube Arresters (GDT) CG2145LSN-ND
Gas Discharge Tube 145V 20000A (20kA) 2 Pole Through Hole

Gas Discharge Tube 145V 20000A (20kA) 2 Pole Through Hole

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number CG2145LSN CG2145LSN-ND
Product Name Two Terminal Heavy Duty Gas Plasma Arresters Gas Discharge Tube Arresters (GDT)
Standards RoHS
Capacitance Range 1 pF
Rated Voltage 174 volts
Rated Voltage 90 volts
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 2469900 - RS Components, Ltd.
Specs
Rated Voltage 1300 volts
View Details
Gas Discharge Tube - 3 Electrode - BT R Radial Leaded - CITEL SURGE PROTECTION
Specs
Standards UL Recognized Component Mark (US and Canadian); VDE Component Mark; RoHS; UIT-K12
Package Type Through Hole Radial Leads
Capacitance Range 0.5000 to 0.9000 pF
View Details
Gas Discharge Tube Arresters (GDT) - CG5350LNF-ND - DigiKey
Specs
Application Industrial
Features Tape and Reel Packaging
Package Type Through Hole Axial Wire leads; Axial Cylinder
View Details