Littelfuse, Inc. Series: CG10 CG10350SM

Description
CG10 Series GDT provides a high surge capability in compact size, which is suitable for board level over voltage circuit protection. CG10 series provides mounting options of surface mount and straight leads. Surface mount feature and compact design will help to improve assembly process efficiency and save PCB surface space. This product is RoHS compliant, and operating temperature is up to 125 °C. High surge handling capability 20kA 8/20us 10 shots, 2.5KA 10/350us 1 shot High operating temperature: 125 ºC Package options of axial straight leads and surface mount with compact size RoHS compliant
Request a Quote Datasheet
Description
CG10 Series GDT provides a high surge capability in compact size, which is suitable for board level over voltage circuit protection. CG10 series provides mounting options of surface mount and straight leads. Surface mount feature and compact design will help to improve assembly process efficiency and save PCB surface space. This product is RoHS compliant, and operating temperature is up to 125 °C. High surge handling capability 20kA 8/20us 10 shots, 2.5KA 10/350us 1 shot High operating temperature: 125 ºC Package options of axial straight leads and surface mount with compact size RoHS compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series: CG10 - CG10350SM - Littelfuse, Inc.
Rosemont, IL, United States
Series: CG10
CG10350SM
Series: CG10 CG10350SM
CG10 Series GDT provides a high surge capability in compact size, which is suitable for board level over voltage circuit protection. CG10 series provides mounting options of surface mount and straight leads. Surface mount feature and compact design will help to improve assembly process efficiency and save PCB surface space. This product is RoHS compliant, and operating temperature is up to 125 °C. High surge handling capability 20kA 8/20us 10 shots, 2.5KA 10/350us 1 shot High operating temperature: 125 ºC Package options of axial straight leads and surface mount with compact size RoHS compliant

CG10 Series GDT provides a high surge capability in compact size, which is suitable for board level over voltage circuit protection. CG10 series provides mounting options of surface mount and straight leads. Surface mount feature and compact design will help to improve assembly process efficiency and save PCB surface space. This product is RoHS compliant, and operating temperature is up to 125 °C. High surge handling capability 20kA 8/20us 10 shots, 2.5KA 10/350us 1 shot High operating temperature: 125 ºC Package options of axial straight leads and surface mount with compact size RoHS compliant

Supplier's Site Datasheet
Gas Discharge Tube Arresters (GDT) - 18-CG10350SMTR-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
18-CG10350SMTR-ND
Gas Discharge Tube Arresters (GDT) 18-CG10350SMTR-ND
GDT 350V 20000A 2 POLE

GDT 350V 20000A 2 POLE

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - 18-CG10350SMDKR-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
18-CG10350SMDKR-ND
Gas Discharge Tube Arresters (GDT) 18-CG10350SMDKR-ND
GDT 350V 20000A 2 POLE

GDT 350V 20000A 2 POLE

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - 18-CG10350SMCT-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
18-CG10350SMCT-ND
Gas Discharge Tube Arresters (GDT) 18-CG10350SMCT-ND
GDT 350V 20000A 2 POLE

GDT 350V 20000A 2 POLE

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey DigiKey
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number CG10350SM 18-CG10350SMTR-ND 18-CG10350SMDKR-ND
Product Name Series: CG10 Gas Discharge Tube Arresters (GDT) Gas Discharge Tube Arresters (GDT)
Operating Temperature -40 to 125 C (-40 to 257 F)
Rated Voltage 420 volts
Application Industrial Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 7031064P - RS Components, Ltd.
Specs
Rated Voltage 800 volts
View Details
Gas Discharge Tube Arresters (GDT) - 2026-25-C3-ND - DigiKey
Specs
Application Industrial
Package Type Through Hole Radial Leads; Axial Cylinder, 3 Lead (Radial Bend)
Rated Current 20000 amps
View Details
Two Terminal Maximum Duty Gas Plasma Arresters - CG2800 - Littelfuse, Inc.
Specs
Standards RoHS
Capacitance Range 1 pF
Rated Voltage 920 volts
View Details
2 suppliers