Dip Switch Hexadecimal 16 Position Through Hole Rotary for Tool Actuator 0.4VA 20VAC/DC
| DigiKey | |
|---|---|
| Product Category | DIP Switches |
| Product Number | CKN3049-ND |
| Product Name | DIP Switches |
| Actuator Specifications | Slide Actuator(s) |
| Pole and Throw Specifications | Other Type (Special Application) |
| Other Pole and Throw | Hexadecimal |
| Terminal Type | Other Terminal Type |
| Other Terminal Type | Through Hole |