Dip Switch BCD 10 Position Surface Mount Rotary for Tool Actuator 0.4VA 20VAC/DC
SWITCH ROTARY DIP BCD 0.40VA 20V
ROTARY CODED SW, BCD, 0.4VA, 20V; No. of Circuits:10Circuits;
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches |
| Product Number | CKN6158-ND | CD10RM0SB | 34AH7230 |
| Product Name | DIP Switches | Switches - DIP Switches | Rotary Coded Sw, Bcd, 0.4Va, 20V; No. Of Circuits C&k Components |
| Actuator Specifications | Slide Actuator(s) | ||
| Pole and Throw Specifications | Other Type (Special Application) | Other Type (Special Application) | |
| Other Pole and Throw | BCD | BCD | |
| Terminal Type | Surface Mount Technology | Surface Mount Technology | |
| Max Current Rating | 0.4000 amps |