Dip Switch BCD 10 Position Through Hole, Right Angle Rotary for Tool Actuator 0.4VA 20VAC/DC
ROTARY CODED SW, BCD, 0.4VA, 20V; No. of Circuits:10Circuits;
SWITCH ROTARY DIP BCD 0.40VA 20V
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches |
| Product Number | CKN6156-ND | 34AH7228 | CD10RM0AB |
| Product Name | DIP Switches | Rotary Coded Sw, Bcd, 0.4Va, 20V; No. Of Circuits C&k Components | Switches - DIP Switches |
| Actuator Specifications | Slide Actuator(s) | ||
| Pole and Throw Specifications | Other Type (Special Application) | Other Type (Special Application) | |
| Other Pole and Throw | BCD | BCD | |
| Terminal Type | Other Terminal Type | Other Terminal Type | |
| Other Terminal Type | Through Hole, Right Angle | Through Hole |