- Trained on our vast library of engineering resources.

Littelfuse, Inc. Universal ATO Style Circuit Breakers BUCB025.Z

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Universal ATO Style Circuit Breakers - BUCB025.Z - Littelfuse, Inc.
Chicago, IL, United States
Universal ATO Style Circuit Breakers
BUCB025.Z
Universal ATO Style Circuit Breakers BUCB025.Z
Universal Circuit Breakers function identically and have same internal components as OEM breakers but offer the versatility of snap off terminals for greater flexibility. SAE Type II modified reset used primarily as a wiring harness protector in 12V DC automotive systems. Meets OEM requirements. Conforms to SAE J553C standard. Designed to mount in ATO® style fuse blocks and panels.

Universal Circuit Breakers function identically and have same internal components as OEM breakers but offer the versatility of snap off terminals for greater flexibility. SAE Type II modified reset used primarily as a wiring harness protector in 12V DC automotive systems. Meets OEM requirements. Conforms to SAE J553C standard. Designed to mount in ATO® style fuse blocks and panels.

Supplier's Site
Littelfuse 0UCB025.X 25A UCB Circuit Breaker - 46625 - Waytek, Inc.
Chanhassen, MN, United States
Littelfuse 0UCB025.X 25A UCB Circuit Breaker
46625
Littelfuse 0UCB025.X 25A UCB Circuit Breaker 46625
Littelfuse 0UCB025.X Universal Circuit Breakers Category: ATO / ATC Circuit Breakers Manufacturer: Littelfuse Series: UCB Type: Blade Current Rating: 25A Voltage Rating: 12VDC Reset Method: Type II - Modified Mounting Style: ATO/ATC Blade Use in place of the ATOF and ATC type fuses Blades can be snapped off to fit three different lengths: 0.30 , 0.50 , or 0.75 Non-Cycling Type II Blade Type Circuit breakers remain open until the trouble on the line is corrected, or when power is turned off
  • Littelfuse 0UCB025.X Universal Circuit Breakers
  • Category: ATO / ATC Circuit Breakers
  • Manufacturer: Littelfuse
  • Series: UCB
  • Type: Blade
  • Current Rating: 25A
  • Voltage Rating: 12VDC
  • Reset Method: Type II - Modified
  • Mounting Style: ATO/ATC Blade
  • Use in place of the ATOF and ATC type fuses
  • Blades can be snapped off to fit three different lengths: 0.30 , 0.50 , or 0.75
  • Non-Cycling Type II Blade Type
  • Circuit breakers remain open until the trouble on the line is corrected, or when power is turned off
Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. Waytek, Inc.
Product Category Circuit Breakers Circuit Breakers
Product Number BUCB025.Z 46625
Product Name Universal ATO Style Circuit Breakers Littelfuse 0UCB025.X 25A UCB Circuit Breaker
Rated DC Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type I & III Automotive Circuit Breakers - 30128-15-BX - Littelfuse, Inc.
Specs
Rated DC Voltage 12 volts
Mounting Style Bolt-on
Text for Mounting Bolt-Down
View Details
Type I and Type II Automotive Breakers - 0MNB025.X - Littelfuse, Inc.
Specs
Features Miniature Circuit Breaker
Text for Mounting Blade
View Details
Type I & III Automotive Circuit Breakers - 30055-50-BP - Littelfuse, Inc.
Specs
Rated DC Voltage 12 volts
Rated Current 50 amps
Mounting Style Bolt-on
View Details
Type I & III Automotive Circuit Breakers - 30137-15-BX - Littelfuse, Inc.
Specs
Rated DC Voltage 12 volts
Text for Mounting Snap into Bracket
Terminal Type 10-32 studs
View Details