Dip Switch SPST 10 Position Surface Mount, Right Angle Piano Actuator 100mA 5VDC
Dip Switch SPST 10 Position Surface Mount, Right Angle Piano Actuator 100mA 5VDC
Dip Switch SPST 10 Position Surface Mount, Right Angle Piano Actuator 100mA 5VDC
DIP Switches / SIP Switches DIP / Rotary DIP
SWITCH PIANO DIP SPST 100MA 5V
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | CKN11816DKR-ND | BPA10SBR | BPA10SBR | 34AH6871 |
| Product Name | DIP Switches | DIP Switches / SIP Switches | Switches - DIP Switches | Dip / Rotary Dip C&k Components |
| Actuator Specifications | Side Actuated Lever(s) (Piano) | |||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | ||
| Terminal Type | Surface Mount Technology | |||
| Max Current Rating | 0.1000 amps |