Dip Switch SPST 9 Position Surface Mount, Right Angle Piano Actuator 100mA 5VDC
SWITCH PIANO DIP SPST 100MA 5V
DIP Switches/SIP Switches SIDE ACT 9 POS
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | CKN10207-ND | BPA09SB | 34AH6866 | BPA09SB |
| Product Name | DIP Switches | Switches - DIP Switches | Dip / Rotary Dip C&k Components | DIP Switches/SIP Switches |
| Actuator Specifications | Side Actuated Lever(s) (Piano) | |||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | ||
| Terminal Type | Surface Mount Technology | |||
| Max Current Rating | 0.1000 amps |